OMEGA Engineering, Inc. Stick Type Portable Megohmmeter HHM65

Description
• Portable, Simple One Hand Operation • 3 1 /2 Digit 1999 Count Resolution • Accuracy: 20 Mohm ± (2% rdg + 2 digits) 2000 Mohm ± (4% rdg + 2 digits) >500 Mohm ± (5% rdg + 2 digits) • Provides 500 V to Test Insulation • Range from 20/2000 Mohm • Meter with Backlit LCD Display • Smallest Insulation Tester • External Power Supply Input Jack • Battery: 4 pcs 1.5V (AAA size) Included • Dim: 170 H x 44 W x 40 mm D (7 x 2 x 1.5") • Weight: 180 g (6.3 oz) • Valox Housing to Withstand Impacts
Description
• Portable, Simple One Hand Operation • 3 1 /2 Digit 1999 Count Resolution • Accuracy: 20 Mohm ± (2% rdg + 2 digits) 2000 Mohm ± (4% rdg + 2 digits) >500 Mohm ± (5% rdg + 2 digits) • Provides 500 V to Test Insulation • Range from 20/2000 Mohm • Meter with Backlit LCD Display • Smallest Insulation Tester • External Power Supply Input Jack • Battery: 4 pcs 1.5V (AAA size) Included • Dim: 170 H x 44 W x 40 mm D (7 x 2 x 1.5") • Weight: 180 g (6.3 oz) • Valox Housing to Withstand Impacts

Suppliers

Company
Product
Description
Supplier Links
Stick Type Portable Megohmmeter - HHM65 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stick Type Portable Megohmmeter
HHM65
Stick Type Portable Megohmmeter HHM65
• Portable, Simple One Hand Operation • 3 1 /2 Digit 1999 Count Resolution • Accuracy: 20 Mohm ± (2% rdg + 2 digits) 2000 Mohm ± (4% rdg + 2 digits) >500 Mohm ± (5% rdg + 2 digits) • Provides 500 V to Test Insulation • Range from 20/2000 Mohm • Meter with Backlit LCD Display • Smallest Insulation Tester • External Power Supply Input Jack • Battery: 4 pcs 1.5V (AAA size) Included • Dim: 170 H x 44 W x 40 mm D (7 x 2 x 1.5") • Weight: 180 g (6.3 oz) • Valox Housing to Withstand Impacts

Portable, Simple One Hand Operation

3 1 /2 Digit 1999 Count Resolution

Accuracy: 20 Mohm ± (2% rdg + 2 digits) 2000 Mohm ± (4% rdg + 2 digits) >500 Mohm ± (5% rdg + 2 digits)

Provides 500 V to Test Insulation

Range from 20/2000 Mohm

Meter with Backlit LCD Display

Smallest Insulation Tester

External Power Supply Input Jack

Battery: 4 pcs 1.5V (AAA size) Included

Dim: 170 H x 44 W x 40 mm D (7 x 2 x 1.5")

Weight: 180 g (6.3 oz)

Valox Housing to Withstand Impacts
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Clamp Meters
Product Number HHM65
Product Name Stick Type Portable Megohmmeter
Measurement Type AC / DC
Special Measurement Types Battery Test
Standards and Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 1233497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details