Parco Scientific Company Digital Thermometer THER2111

Description
A digital thermometer with a temperature range of -50°C to 300°C (-58°F to 572°F). Easy to use on/off switch and button to choose Fahrenheit or Celsius. strong>Features: ul> Accuracy: ±1°C (0.1°F) Display Resolution: 0.1°C (0.1°F) Includes protective sheath and pocket clip *Batteries not included
Description
A digital thermometer with a temperature range of -50°C to 300°C (-58°F to 572°F). Easy to use on/off switch and button to choose Fahrenheit or Celsius. strong>Features: ul> Accuracy: ±1°C (0.1°F) Display Resolution: 0.1°C (0.1°F) Includes protective sheath and pocket clip *Batteries not included

Suppliers

Company
Product
Description
Supplier Links
Digital Thermometer - THER2111 - Parco Scientific Company
Westland, MI, USA
Digital Thermometer
THER2111
Digital Thermometer THER2111
A digital thermometer with a temperature range of -50°C to 300°C (-58°F to 572°F). Easy to use on/off switch and button to choose Fahrenheit or Celsius. strong>Features: ul> Accuracy: ±1°C (0.1°F) Display Resolution: 0.1°C (0.1°F) Includes protective sheath and pocket clip *Batteries not included

A digital thermometer with a temperature range of -50°C to 300°C (-58°F to 572°F). Easy to use on/off switch and button to choose Fahrenheit or Celsius.
strong>Features:
ul>

  • Accuracy: ±1°C (0.1°F)
  • Display Resolution: 0.1°C (0.1°F)
  • Includes protective sheath and pocket clip *Batteries not included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Thermometers
Product Number THER2111
Product Name Digital Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Digital Thermometer - P795 - CANNON Instrument Company
Specs
Type Digital Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -200 to 850 C (-328 to 1562 F)
View Details
Handheld Thermocouple Calibrator - 940A - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -250 to 1372 C (-418 to 2502 F)
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range -5 to 215 F (-20.56 to 102 C)
Divisions 0.5000 +/-F (0.2778 +/-C)
View Details
Glass Thermometers - C12110 - Parco Scientific Company
Parco Scientific Company
Specs
Full / Partial Partial Immersion
View Details