OMEGA Engineering, Inc. Thermocouple/RTD DRTB-J-2-10PK

Description
(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109079182 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109079182
Thermocouple/RTD 109079182
(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109079182
Product Name Thermocouple/RTD
Thermocouple Type R
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple/RTD - 67611665 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E
View Details