OMEGA Engineering, Inc. 32 Channel Multiplexer CIO-EXP32

Description
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the A/D card perform this function.
Datasheet
Description
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the A/D card perform this function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 Channel Multiplexer - CIO-EXP32 - OMEGA Engineering, Inc.
Norwalk, CT, USA
32 Channel Multiplexer
CIO-EXP32
32 Channel Multiplexer CIO-EXP32
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the A/D card perform this function.

The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a single A/D board channel. The CIO-EXP32 is virtually two CIO-EXP16's, capable of multiplexing 32 inputs into two A/D channels. The A/D card selects the MUX input channel by sending a 4-bit binary value representing that channel. Digital output lines on the A/D card perform this function.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number CIO-EXP32
Product Name 32 Channel Multiplexer
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multi Channel Temperature Data Logger - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details