Southworth Products Corp. Powered Turntables 60-4000P

Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.
Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Suppliers

Company
Product
Description
Supplier Links
Powered Turntables - 60-4000P - Southworth Products Corp.
Falmouth, ME, USA
Powered Turntables
60-4000P
Powered Turntables 60-4000P
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 60-4000P
Product Name Powered Turntables
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Non-Powered Turntable - TM-606 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 6 ft (18.29 dm)
View Details
Manual Turntables - 60-2000 - Southworth Products Corp.
Southworth Products Corp.
Specs
Power Manual
Load Capacity 2000 lbs (907 kg)
View Details
Series 35 Powered Turntable - SRP-4225 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 2500 lbs (? to 1134 kg)
Maximum Dimension 3.5 ft (10.67 dm)
View Details