RWM Casters Company Turntables

Description
RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld tables and material container stands. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. All swivel sections are supplied with a lubrication fitting for field maintenance. See individual series section for more information. Mounting Choose an available mounting plate or specify a desired method. Some options include: stems, center holes, and tapped holes. Finish Laguna Blue paint. 47, 48 and 65 Series come standard zinc plated
Description
RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld tables and material container stands. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. All swivel sections are supplied with a lubrication fitting for field maintenance. See individual series section for more information. Mounting Choose an available mounting plate or specify a desired method. Some options include: stems, center holes, and tapped holes. Finish Laguna Blue paint. 47, 48 and 65 Series come standard zinc plated

Suppliers

Company
Product
Description
Supplier Links
Turntables -  - RWM Casters Company
Gastonia, NC, USA
Turntables
Turntables
RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld tables and material container stands. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. All swivel sections are supplied with a lubrication fitting for field maintenance. See individual series section for more information. Mounting Choose an available mounting plate or specify a desired method. Some options include: stems, center holes, and tapped holes. Finish Laguna Blue paint. 47, 48 and 65 Series come standard zinc plated

RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld tables and material container stands.

FEATURES

Raceway DesignPatented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. All swivel sections are supplied with a lubrication fitting for field maintenance. See individual series section for more information.
MountingChoose an available mounting plate or specify a desired method. Some options include: stems, center holes, and tapped holes.
FinishLaguna Blue paint. 47, 48 and 65 Series come standard zinc plated
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Turntables
Product Name Turntables
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Reinforced Non Powered Turntable - HDTM-1004R - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Turntable Bearing; Square - SKF-88 - Reid Supply
Specs
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 0.5417 ft (1.65 dm)
View Details
Series 35 Powered Turntable - SRP-3640 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 4000 lbs (? to 1814 kg)
Maximum Dimension 3 ft (9.14 dm)
View Details