Econo Lift Limited Manual Turntable TT 48-40

Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet
Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Turntable - TT 48-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Manual Turntable
TT 48-40
Manual Turntable TT 48-40
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms

Bearings

  • 2” diameter
  • Sealed ball bearing type

Rotation

  • 360°

Low height

  • 5”

Options

  • Spring loaded detents
  • Manual detents
  • Larger / smaller platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Turntables
Product Number TT 48-40
Product Name Manual Turntable
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Non-Powered Turntable - HDTM-704 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Manual Turntables - 60-6000 - Southworth Products Corp.
Southworth Products Corp.
Specs
Power Manual
Load Capacity 6000 lbs (2721 kg)
View Details
Manual Turntable - TT 48-20 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 2000 lbs (907 kg)
View Details