Southco Hole Plugs M7-17-9503430-1

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - M7-17-9503430-1 - bisco industries
Anaheim, CA, United States
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number M7-17-9503430-1
Product Name Hole Plugs
Material Steel - Stainless; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
5 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 4.95 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details