Southco Captive Screws 12-13-303-11

Description
Captive Screws
Request a Quote
Description
Captive Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 12-13-303-11 from bisco industries is designed for applications requiring secure fastening with easy retraction. It features a knurled head and is made from low carbon steel, case hardened, with a zinc plated finish and chromate sealer, or can be supplied in stainless steel. The screw is compatible with various receptacle types, including flat rivet, clip-on, and saddle types, allowing for flexibility in installation. The total material thickness (TMT) for this screw is specified to be between 9.5 mm (0.375 in) and 12.7 mm (0.50 in), making it suitable for a range of panel and frame thicknesses. Installation requires careful consideration of panel thickness and receptacle type to ensure proper retention and functionality.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 12-13-303-11 from bisco industries is designed for applications requiring secure fastening with easy retraction. It features a knurled head and is made from low carbon steel, case hardened, with a zinc plated finish and chromate sealer, or can be supplied in stainless steel. The screw is compatible with various receptacle types, including flat rivet, clip-on, and saddle types, allowing for flexibility in installation. The total material thickness (TMT) for this screw is specified to be between 9.5 mm (0.375 in) and 12.7 mm (0.50 in), making it suitable for a range of panel and frame thicknesses. Installation requires careful consideration of panel thickness and receptacle type to ensure proper retention and functionality.

Suppliers

Company
Product
Description
Supplier Links
Captive Screws - 12-13-303-11 - bisco industries
Anaheim, CA, United States
Captive Screws
12-13-303-11
Captive Screws 12-13-303-11
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Captive Fasteners
Product Number 12-13-303-11
Product Name Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-11-807-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details