Qsonica, LLC Ultrasonic Cleaners C75

Description
C75 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.
Description
C75 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Cleaners - C75 - Qsonica, LLC
Newtown, CT, USA
Ultrasonic Cleaners
C75
Ultrasonic Cleaners C75
C75 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

C75

Ultrasonic Cleaner With Digital Timer & Heater

Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes.

Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Industrial Parts Washers and Cleaning Systems
Product Number C75
Product Name Ultrasonic Cleaners
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 40 kHz
Temperature 158 F (70 C)
Tank Capacity 0.7500 gallons (2.84 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - C75T - Qsonica, LLC
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 40 kHz
View Details