Sonel Test Earth Resistance Meter WMUSMRU21

Description
Basic measurements of earthing systems and continuity of connections The Sonel MRU-21 earth resistance meter is a simple meter which makes it possible to measure earthing with the use of the technical method and to measure the continuity of protective and equalising connections. Characteristic features of this model include very simple operation, excellent resistance to interference and high measurement precision. The meter allows for earth resistance measurements with auxiliary electrodes using the 3p method, as well as 2p resistance measurements. The device is also suitable for testing the continuity of equalising and protective connections. The Sonel MRU-21 meter is dedicated to employees of the power and electricity industry. Measurement methods 3-wire method – measurement of earthing systems using auxiliary probes 2-wire method – simplified measurement of resistance-to-earth Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Additional features Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Selection of maximum measuring voltage (25 V and 50 V) Auto-zero function for the resistance of measurement leads (RCONT zero) Application MRU-21 is designed as a reliable measuring instrument, which is both technically advanced and easy to use. It is suitable for tests in industrial plants and in companies providing electrical measurement services. MRU-21 allows user to test individual earth electrodes and systems with multiple earthing electrodes. Capabilities Large and easy to read display shows the resistance values and supporting information in all weather conditions. Additional warnings inform the user about irregularities during the measurement. Housing with IP54 rating ensures safety in difficult weather conditions and protect the device against splashes. The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.
Description
Basic measurements of earthing systems and continuity of connections The Sonel MRU-21 earth resistance meter is a simple meter which makes it possible to measure earthing with the use of the technical method and to measure the continuity of protective and equalising connections. Characteristic features of this model include very simple operation, excellent resistance to interference and high measurement precision. The meter allows for earth resistance measurements with auxiliary electrodes using the 3p method, as well as 2p resistance measurements. The device is also suitable for testing the continuity of equalising and protective connections. The Sonel MRU-21 meter is dedicated to employees of the power and electricity industry. Measurement methods 3-wire method – measurement of earthing systems using auxiliary probes 2-wire method – simplified measurement of resistance-to-earth Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Additional features Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Selection of maximum measuring voltage (25 V and 50 V) Auto-zero function for the resistance of measurement leads (RCONT zero) Application MRU-21 is designed as a reliable measuring instrument, which is both technically advanced and easy to use. It is suitable for tests in industrial plants and in companies providing electrical measurement services. MRU-21 allows user to test individual earth electrodes and systems with multiple earthing electrodes. Capabilities Large and easy to read display shows the resistance values and supporting information in all weather conditions. Additional warnings inform the user about irregularities during the measurement. Housing with IP54 rating ensures safety in difficult weather conditions and protect the device against splashes. The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonel MRU-21 Earth Resistance Meter is designed for measuring earthing systems and continuity of connections. It supports both 3-pole and 2-pole measurement methods, allowing for precise resistance measurements of earth connections and equipotential bonding, in compliance with EN 61557-4 standards. The device features an auto-zero function for measurement leads and can measure interference voltage, with selectable maximum measuring voltages of 25 V and 50 V. The MRU-21 is equipped with a large, easy-to-read display that provides resistance values and additional information, ensuring usability in various weather conditions. Its IP54-rated housing protects against splashes and harsh environments. The meter can store up to 990 measurement results, organized into 10 banks, which can be transferred to Sonel Reader software for further analysis. This instrument is suitable for use in industrial settings and by electrical measurement service providers.

Datasheet Summary
Powered by GS/AI

The Sonel MRU-21 Earth Resistance Meter is designed for measuring earthing systems and continuity of connections. It supports both 3-pole and 2-pole measurement methods, allowing for precise resistance measurements of earth connections and equipotential bonding, in compliance with EN 61557-4 standards. The device features an auto-zero function for measurement leads and can measure interference voltage, with selectable maximum measuring voltages of 25 V and 50 V. The MRU-21 is equipped with a large, easy-to-read display that provides resistance values and additional information, ensuring usability in various weather conditions. Its IP54-rated housing protects against splashes and harsh environments. The meter can store up to 990 measurement results, organized into 10 banks, which can be transferred to Sonel Reader software for further analysis. This instrument is suitable for use in industrial settings and by electrical measurement service providers.

Suppliers

Company
Product
Description
Supplier Links
Earth Resistance Meter - WMUSMRU21 - Sonel Test
Santa Clara, CA, United States
Earth Resistance Meter
WMUSMRU21
Earth Resistance Meter WMUSMRU21
Basic measurements of earthing systems and continuity of connections The Sonel MRU-21 earth resistance meter is a simple meter which makes it possible to measure earthing with the use of the technical method and to measure the continuity of protective and equalising connections. Characteristic features of this model include very simple operation, excellent resistance to interference and high measurement precision. The meter allows for earth resistance measurements with auxiliary electrodes using the 3p method, as well as 2p resistance measurements. The device is also suitable for testing the continuity of equalising and protective connections. The Sonel MRU-21 meter is dedicated to employees of the power and electricity industry. Measurement methods 3-wire method – measurement of earthing systems using auxiliary probes 2-wire method – simplified measurement of resistance-to-earth Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Additional features Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Selection of maximum measuring voltage (25 V and 50 V) Auto-zero function for the resistance of measurement leads (RCONT zero) Application MRU-21 is designed as a reliable measuring instrument, which is both technically advanced and easy to use. It is suitable for tests in industrial plants and in companies providing electrical measurement services. MRU-21 allows user to test individual earth electrodes and systems with multiple earthing electrodes. Capabilities Large and easy to read display shows the resistance values and supporting information in all weather conditions. Additional warnings inform the user about irregularities during the measurement. Housing with IP54 rating ensures safety in difficult weather conditions and protect the device against splashes. The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.

Basic measurements of earthing systems and continuity of connections

The Sonel MRU-21 earth resistance meter is a simple meter which makes it possible to measure earthing with the use of the technical method and to measure the continuity of protective and equalising connections.

Characteristic features of this model include very simple operation, excellent resistance to interference and high measurement precision. The meter allows for earth resistance measurements with auxiliary electrodes using the 3p method, as well as 2p resistance measurements. The device is also suitable for testing the continuity of equalising and protective connections. The Sonel MRU-21 meter is dedicated to employees of the power and electricity industry.


Measurement methods


  • 3-wire method – measurement of earthing systems using auxiliary probes
  • 2-wire method – simplified measurement of resistance-to-earth
  • Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4

Additional features


  • Measurement of resistance of auxiliary electrodes RS and RH
  • Measurement of interference voltage
  • Selection of maximum measuring voltage (25 V and 50 V)
  • Auto-zero function for the resistance of measurement leads (RCONT zero)

Application


MRU-21 is designed as a reliable measuring instrument, which is both technically advanced and easy to use. It is suitable for tests in industrial plants and in companies providing electrical measurement services. MRU-21 allows user to test individual earth electrodes and systems with multiple earthing electrodes.


Capabilities


Large and easy to read display shows the resistance values and supporting information in all weather conditions. Additional warnings inform the user about irregularities during the measurement.

Housing with IP54 rating ensures safety in difficult weather conditions and protect the device against splashes.

The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMRU21
Product Name Earth Resistance Meter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 115 - 120 VAC; 110/120V or 220/240V AC, 50-60 Hz
Resistance Range ? to 100000 kohms
Display LEDIndicator
View Details
Earth Resistance and Resistivity Meter - WMUSMRU200 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; graphic, monochrome, backlit; Bluetooth, USB
Types of Measurements Earth Continuity; CAT III 600 V, CAT IV 300 V
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details