Sonel Test Microohmmeter WMUSMMR6500

Description
From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer! It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other models of MMR-6XXX series, this device has been equipped with a module for measurement of inductive objects with current up to 10 A, which is a unique feature among meters in this class. Its practical functions - temperature measurement and automatic compensation of measurement results in relation to the temperature measured or programmed by the user - are worth highlighting. The MMR-6500 also has recorder functions. Equipped with special measurement algorithms and additional functions, the meter ensures the possibility of selecting the appropriate measurement method depending on the nature of the measured object and the measurement conditions. These features further extend the device's range of applications. Product features measurements of resistive objects with current up to 100 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application MMR-6500 micrometers series are devices with a state of art design with unprecedented approach to measuring small resistances. The instruments allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities Sonel microhmeter MMR-6500 series thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allow user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6500 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.
Datasheet
Description
From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer! It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other models of MMR-6XXX series, this device has been equipped with a module for measurement of inductive objects with current up to 10 A, which is a unique feature among meters in this class. Its practical functions - temperature measurement and automatic compensation of measurement results in relation to the temperature measured or programmed by the user - are worth highlighting. The MMR-6500 also has recorder functions. Equipped with special measurement algorithms and additional functions, the meter ensures the possibility of selecting the appropriate measurement method depending on the nature of the measured object and the measurement conditions. These features further extend the device's range of applications. Product features measurements of resistive objects with current up to 100 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application MMR-6500 micrometers series are devices with a state of art design with unprecedented approach to measuring small resistances. The instruments allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities Sonel microhmeter MMR-6500 series thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allow user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6500 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microohmmeter - WMUSMMR6500 - Sonel Test
Santa Clara, CA, United States
Microohmmeter
WMUSMMR6500
Microohmmeter WMUSMMR6500
From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer! It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other models of MMR-6XXX series, this device has been equipped with a module for measurement of inductive objects with current up to 10 A, which is a unique feature among meters in this class. Its practical functions - temperature measurement and automatic compensation of measurement results in relation to the temperature measured or programmed by the user - are worth highlighting. The MMR-6500 also has recorder functions. Equipped with special measurement algorithms and additional functions, the meter ensures the possibility of selecting the appropriate measurement method depending on the nature of the measured object and the measurement conditions. These features further extend the device's range of applications. Product features measurements of resistive objects with current up to 100 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application MMR-6500 micrometers series are devices with a state of art design with unprecedented approach to measuring small resistances. The instruments allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities Sonel microhmeter MMR-6500 series thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allow user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6500 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.

From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer!

It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other models of MMR-6XXX series, this device has been equipped with a module for measurement of inductive objects with current up to 10 A, which is a unique feature among meters in this class. Its practical functions - temperature measurement and automatic compensation of measurement results in relation to the temperature measured or programmed by the user - are worth highlighting. The MMR-6500 also has recorder functions.

Equipped with special measurement algorithms and additional functions, the meter ensures the possibility of selecting the appropriate measurement method depending on the nature of the measured object and the measurement conditions. These features further extend the device's range of applications.


Product features


  • measurements of resistive objects with current up to 100 A
  • measurements of induction objects up to 10 A
  • measurements of objects earthed on both sides (i.e. main joints of HV switches)
  • measurement with one- or both-way current flow
  • high immunity to outside interference
  • measurements temperature of windings
  • automatic compensation temperature of objects measured
  • a state of art interface with a touch screen and expanded memory
  • cooperation with a printer and a 2D barcode reader
  • WiFi, USB and LAN communication
  • IP67
  • it can work in an environment where electromagnetic interferences of 400 kV occur

Application


MMR-6500 micrometers series are devices with a state of art design with unprecedented approach to measuring small resistances. The instruments allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A.


Device capabilities


Sonel microhmeter MMR-6500 series thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allow user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%.


Simplicity of readings


The MMR-6500 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results.


Help system


The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMMR6500
Product Name Microohmmeter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
Earthing resistance and soil resistivity meter - WMUSMRU120XL3 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; graphic, monochrome, backlit; USB
Types of Measurements Earth Continuity; CAT III 600 V, CAT IV 300 V
View Details
Rigel - 277 - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out ? to 6 volts
AC Current Out 0.1000 to 25 amps
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4520 - Slaughter Company (SCI)
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.1000 amps
View Details