Sonel Test Earth Resistance and Soil Resistivity Meter WMUSMRU11

Description
Easy way to measure earthing and soil The Sonel MRU-11 earth resistance and soil resistivity meter is a simple meter that allows for measuring the earth resistance using the 3 pole and 4 wire method and the soil resistivity using the Wenner method. The instrument is easy to use, interference resistant and highly accurate. MRU-11 is a basic device which, on the basis of the measurement result obtained, allows for checking the quality of the earthing system. With its ergonomic design, durable and robust casing and large, easy-to-read display, the meter is ideal for use in the field as well as in most work environments. The device is simple to use and intuitive. It is the best choice for electrical contractors, technicians and earthing measurement professionals. Earthing resistance measurements 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 2-pole method Earth resistivity – Wenner method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-11 is a simple meter that allows you to measure grounding by the use of the technical method (3- and 4-wire) and soil resistivity by Wenner method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-11 is a basic device that allows for checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.
Description
Easy way to measure earthing and soil The Sonel MRU-11 earth resistance and soil resistivity meter is a simple meter that allows for measuring the earth resistance using the 3 pole and 4 wire method and the soil resistivity using the Wenner method. The instrument is easy to use, interference resistant and highly accurate. MRU-11 is a basic device which, on the basis of the measurement result obtained, allows for checking the quality of the earthing system. With its ergonomic design, durable and robust casing and large, easy-to-read display, the meter is ideal for use in the field as well as in most work environments. The device is simple to use and intuitive. It is the best choice for electrical contractors, technicians and earthing measurement professionals. Earthing resistance measurements 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 2-pole method Earth resistivity – Wenner method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-11 is a simple meter that allows you to measure grounding by the use of the technical method (3- and 4-wire) and soil resistivity by Wenner method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-11 is a basic device that allows for checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonel WMUSMRU11 Earth Resistance and Soil Resistivity Meter is designed for measuring earthing resistance and soil resistivity using various methods, including the 3-pole and 4-wire method and the Wenner method. It features a measurement range for earth resistance from 0.00 to 9999 Oc and soil resistivity from 0.0 Ocm to 999 kOcm, with a resolution of 0.01 Oc and 0.1 Ocm, respectively. The device can measure interference voltage up to 100 V and includes an auto-off function to conserve battery life. The meter is built with a durable housing and an ergonomic design, making it suitable for field use and various working environments. It has an IP67 ingress protection rating, ensuring resistance to dust and water. The operating temperature range is from -10¬8C to +50¬8C, and it can be stored in temperatures from -20¬8C to +60¬8C. The device is compliant with safety standards EN 61010 and meets EMC requirements for industrial environments. Overall, the WMUSMRU11 is a reliable tool for electrical contractors and technicians needing accurate measurements of grounding systems and soil resistivity.

Datasheet Summary
Powered by GS/AI

The Sonel WMUSMRU11 Earth Resistance and Soil Resistivity Meter is designed for measuring earthing resistance and soil resistivity using various methods, including the 3-pole and 4-wire method and the Wenner method. It features a measurement range for earth resistance from 0.00 to 9999 Oc and soil resistivity from 0.0 Ocm to 999 kOcm, with a resolution of 0.01 Oc and 0.1 Ocm, respectively. The device can measure interference voltage up to 100 V and includes an auto-off function to conserve battery life. The meter is built with a durable housing and an ergonomic design, making it suitable for field use and various working environments. It has an IP67 ingress protection rating, ensuring resistance to dust and water. The operating temperature range is from -10¬8C to +50¬8C, and it can be stored in temperatures from -20¬8C to +60¬8C. The device is compliant with safety standards EN 61010 and meets EMC requirements for industrial environments. Overall, the WMUSMRU11 is a reliable tool for electrical contractors and technicians needing accurate measurements of grounding systems and soil resistivity.

Suppliers

Company
Product
Description
Supplier Links
Earth Resistance and Soil Resistivity Meter - WMUSMRU11 - Sonel Test
Santa Clara, CA, United States
Earth Resistance and Soil Resistivity Meter
WMUSMRU11
Earth Resistance and Soil Resistivity Meter WMUSMRU11
Easy way to measure earthing and soil The Sonel MRU-11 earth resistance and soil resistivity meter is a simple meter that allows for measuring the earth resistance using the 3 pole and 4 wire method and the soil resistivity using the Wenner method. The instrument is easy to use, interference resistant and highly accurate. MRU-11 is a basic device which, on the basis of the measurement result obtained, allows for checking the quality of the earthing system. With its ergonomic design, durable and robust casing and large, easy-to-read display, the meter is ideal for use in the field as well as in most work environments. The device is simple to use and intuitive. It is the best choice for electrical contractors, technicians and earthing measurement professionals. Earthing resistance measurements 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 2-pole method Earth resistivity – Wenner method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-11 is a simple meter that allows you to measure grounding by the use of the technical method (3- and 4-wire) and soil resistivity by Wenner method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-11 is a basic device that allows for checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.

Easy way to measure earthing and soil

The Sonel MRU-11 earth resistance and soil resistivity meter is a simple meter that allows for measuring the earth resistance using the 3 pole and 4 wire method and the soil resistivity using the Wenner method. The instrument is easy to use, interference resistant and highly accurate.

MRU-11 is a basic device which, on the basis of the measurement result obtained, allows for checking the quality of the earthing system. With its ergonomic design, durable and robust casing and large, easy-to-read display, the meter is ideal for use in the field as well as in most work environments.

The device is simple to use and intuitive. It is the best choice for electrical contractors, technicians and earthing measurement professionals.


Earthing resistance measurements


  • 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes
  • 2-pole method
  • Earth resistivity – Wenner method

Features


  • resistance of auxiliary electrodes RH and RS
  • measurement of interference voltage to 100 V
  • indication of battery state
  • selection of maximum measuring voltage (25 V and 50 V)
  • Auto-OFF function

Overview


MRU-11 is a simple meter that allows you to measure grounding by the use of the technical method (3- and 4-wire) and soil resistivity by Wenner method. The instrument is easy to handle, resistive to interference, and highly accurate.

MRU-11 is a basic device that allows for checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments.

The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMRU11
Product Name Earth Resistance and Soil Resistivity Meter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 115 - 120 VAC; 110/120V or 220/240V AC, 50-60 Hz
Resistance Range ? to 100000 kohms
Display LEDIndicator
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details
Earth Resistance and Resistivity Meter - WMUSMRU200 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; graphic, monochrome, backlit; Bluetooth, USB
Types of Measurements Earth Continuity; CAT III 600 V, CAT IV 300 V
View Details
[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers