Sonel Test RCD Meter WMUSMRP201

Description
Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to measure tripping current, tripping time depending on differential current, resistance of protective conductor and contact voltage. Measurements can be performed individually or in series in automatic modes (all preset measurements for a given waveform or for all waveforms); simultaneous measurement of current and tripping time is also possible (with one RCD trip). Features Testing RCD breakers of AC, A, B types Testing of general, short delay and selective RCDs for the rated current values 10, 15, 30, 100, 300, 500 mA Measurement of IA trip current and tripping time tA for currents 0.5 IΔn, 1 IΔn, 2 IΔn, 5 IΔn RE and UB measurement without RCD tripping Extended AUTO function of RCD measurement, with the possibility of measuring ZL-PE with low current Measurement of IA and tA during one RCD tripping Additional functions Checking the correctness of PE connection using a contact electrode Measurement of voltage (0 … 500 V) and network frequency Memory of 990 results Wireless data transmission to a computer Backlit keypad Application areas The meter enables the user to measure the parameters of residual-current devices (RCDs), such as time or operating current. The device is useful for testing electrical systems with circuits protected by RCDs of AC, A and B type. Increased resistance to environmental conditions The meter will cope well in difficult environmental conditions. Protection against penetration of dust and water is ensured by a unique housing with a level of protection IP67. Communication and software You can easily transfer measurement data to your computer via wireless communication. In order to generate a report on measurements for electric shock protection, use Sonel Reports PLUS software. Saving the downloaded data to the simplest formats and printing is provided by free Sonel Reader software.
Datasheet
Description
Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to measure tripping current, tripping time depending on differential current, resistance of protective conductor and contact voltage. Measurements can be performed individually or in series in automatic modes (all preset measurements for a given waveform or for all waveforms); simultaneous measurement of current and tripping time is also possible (with one RCD trip). Features Testing RCD breakers of AC, A, B types Testing of general, short delay and selective RCDs for the rated current values 10, 15, 30, 100, 300, 500 mA Measurement of IA trip current and tripping time tA for currents 0.5 IΔn, 1 IΔn, 2 IΔn, 5 IΔn RE and UB measurement without RCD tripping Extended AUTO function of RCD measurement, with the possibility of measuring ZL-PE with low current Measurement of IA and tA during one RCD tripping Additional functions Checking the correctness of PE connection using a contact electrode Measurement of voltage (0 … 500 V) and network frequency Memory of 990 results Wireless data transmission to a computer Backlit keypad Application areas The meter enables the user to measure the parameters of residual-current devices (RCDs), such as time or operating current. The device is useful for testing electrical systems with circuits protected by RCDs of AC, A and B type. Increased resistance to environmental conditions The meter will cope well in difficult environmental conditions. Protection against penetration of dust and water is ensured by a unique housing with a level of protection IP67. Communication and software You can easily transfer measurement data to your computer via wireless communication. In order to generate a report on measurements for electric shock protection, use Sonel Reports PLUS software. Saving the downloaded data to the simplest formats and printing is provided by free Sonel Reader software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCD Meter - WMUSMRP201 - Sonel Test
Santa Clara, CA, United States
RCD Meter
WMUSMRP201
RCD Meter WMUSMRP201
Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to measure tripping current, tripping time depending on differential current, resistance of protective conductor and contact voltage. Measurements can be performed individually or in series in automatic modes (all preset measurements for a given waveform or for all waveforms); simultaneous measurement of current and tripping time is also possible (with one RCD trip). Features Testing RCD breakers of AC, A, B types Testing of general, short delay and selective RCDs for the rated current values 10, 15, 30, 100, 300, 500 mA Measurement of IA trip current and tripping time tA for currents 0.5 IΔn, 1 IΔn, 2 IΔn, 5 IΔn RE and UB measurement without RCD tripping Extended AUTO function of RCD measurement, with the possibility of measuring ZL-PE with low current Measurement of IA and tA during one RCD tripping Additional functions Checking the correctness of PE connection using a contact electrode Measurement of voltage (0 … 500 V) and network frequency Memory of 990 results Wireless data transmission to a computer Backlit keypad Application areas The meter enables the user to measure the parameters of residual-current devices (RCDs), such as time or operating current. The device is useful for testing electrical systems with circuits protected by RCDs of AC, A and B type. Increased resistance to environmental conditions The meter will cope well in difficult environmental conditions. Protection against penetration of dust and water is ensured by a unique housing with a level of protection IP67. Communication and software You can easily transfer measurement data to your computer via wireless communication. In order to generate a report on measurements for electric shock protection, use Sonel Reports PLUS software. Saving the downloaded data to the simplest formats and printing is provided by free Sonel Reader software.

Specialist in residual current circuit breakers

The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to measure tripping current, tripping time depending on differential current, resistance of protective conductor and contact voltage. Measurements can be performed individually or in series in automatic modes (all preset measurements for a given waveform or for all waveforms); simultaneous measurement of current and tripping time is also possible (with one RCD trip).


Features


  • Testing RCD breakers of AC, A, B types
    • Testing of general, short delay and selective RCDs for the rated current values 10, 15, 30, 100, 300, 500 mA
    • Measurement of IA trip current and tripping time tA for currents 0.5 IΔn, 1 IΔn, 2 IΔn, 5 IΔn
    • RE and UB measurement without RCD tripping
    • Extended AUTO function of RCD measurement, with the possibility of measuring ZL-PE with low current
    • Measurement of IA and tA during one RCD tripping

Additional functions


  • Checking the correctness of PE connection using a contact electrode
  • Measurement of voltage (0 … 500 V) and network frequency
  • Memory of 990 results
  • Wireless data transmission to a computer
  • Backlit keypad

Application areas


The meter enables the user to measure the parameters of residual-current devices (RCDs), such as time or operating current. The device is useful for testing electrical systems with circuits protected by RCDs of AC, A and B type.


Increased resistance to environmental conditions


The meter will cope well in difficult environmental conditions. Protection against penetration of dust and water is ensured by a unique housing with a level of protection IP67.


Communication and software


You can easily transfer measurement data to your computer via wireless communication. In order to generate a report on measurements for electric shock protection, use Sonel Reports PLUS software. Saving the downloaded data to the simplest formats and printing is provided by free Sonel Reader software.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMRP201
Product Name RCD Meter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 115 - 120 VAC; 110/120V or 220/240V AC, 50-60 Hz
Resistance Range ? to 100000 kohms
Display LEDIndicator
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4520 - Slaughter Company (SCI)
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.1000 amps
View Details
Earthing resistance and soil resistivity meter - WMUSMRU200GPSXL3 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; graphic, monochrome, backlit; Bluetooth, USB
Types of Measurements Earth Continuity; CAT III 600 V, CAT IV 300 V
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 100 to 1000 volts
AC Current Out 6 to 60 amps
View Details