SMC International Instrument For Grounding Circuit Measurements LET-500-VPC

Description
The set contains two distinct functions, the current injection and the voltage measurement. In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system connected to a digital instrument. This system of current injection makes possible to shift the current 180° in order to avoid possible stray current over the ground. The voltage in step and touch measurement is made up with a digital voltmeter of 3 1/2 digits with a input designed so that the ohm resistance will be 1 KV. The precision of this set is ±1%. APPLICATIONS - This set is designed to test ground circuit measurements, in what is called voltage in step and touch according to IEC standards used in some countries. CHARACTERISTICS - ACCESSORIES for measurements incorporated. - Inversion of current output. - Regulation: 0-50A / 50KVA. - Current measurement: ±0,5%. - Voltage measurement: ±1%.
Description
The set contains two distinct functions, the current injection and the voltage measurement. In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system connected to a digital instrument. This system of current injection makes possible to shift the current 180° in order to avoid possible stray current over the ground. The voltage in step and touch measurement is made up with a digital voltmeter of 3 1/2 digits with a input designed so that the ohm resistance will be 1 KV. The precision of this set is ±1%. APPLICATIONS - This set is designed to test ground circuit measurements, in what is called voltage in step and touch according to IEC standards used in some countries. CHARACTERISTICS - ACCESSORIES for measurements incorporated. - Inversion of current output. - Regulation: 0-50A / 50KVA. - Current measurement: ±0,5%. - Voltage measurement: ±1%.

Suppliers

Company
Product
Description
Supplier Links
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Collado Villalba, Spain
Instrument For Grounding Circuit Measurements
LET-500-VPC
Instrument For Grounding Circuit Measurements LET-500-VPC
The set contains two distinct functions, the current injection and the voltage measurement. In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system connected to a digital instrument. This system of current injection makes possible to shift the current 180° in order to avoid possible stray current over the ground. The voltage in step and touch measurement is made up with a digital voltmeter of 3 1/2 digits with a input designed so that the ohm resistance will be 1 KV. The precision of this set is ±1%. APPLICATIONS - This set is designed to test ground circuit measurements, in what is called voltage in step and touch according to IEC standards used in some countries. CHARACTERISTICS - ACCESSORIES for measurements incorporated. - Inversion of current output. - Regulation: 0-50A / 50KVA. - Current measurement: ±0,5%. - Voltage measurement: ±1%.

The set contains two distinct functions, the current injection and the voltage measurement.
In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system connected to a digital instrument. This system of current injection makes possible to shift the current 180° in order to avoid possible stray current over the ground.
The voltage in step and touch measurement is made up with a digital voltmeter of 3 1/2 digits with a input designed so that the ohm resistance will be 1 KV. The precision of this set is ±1%.
APPLICATIONS
- This set is designed to test ground circuit measurements, in what is called voltage in step and touch according to IEC standards used in some countries.
CHARACTERISTICS
- ACCESSORIES for measurements incorporated.
- Inversion of current output.
- Regulation: 0-50A / 50KVA.
- Current measurement: ±0,5%.
- Voltage measurement: ±1%.

Supplier's Site

Technical Specifications

  SMC International
Product Category Ground Resistance Testers
Product Number LET-500-VPC
Product Name Instrument For Grounding Circuit Measurements
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
Dimensions 40" x 28" x 27"
Unlock Full Specs
to access all available technical data

Similar Products

Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Earth-Rite® II MGV -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Truck Mounted
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; Current Leakage; Ground Bond
View Details
Auto-Ranging Portable Ground Resistance and Bond Meter - R1L-C - TEGAM, Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter; LEDIndicator
Form Factor Portable
View Details