Sonel Test Low Resistance Meter WMUSMMR640

Description
Low resistance within range Product features measurement of very low resistance high immunity to disturbances easy operation big touchscreen automatic measurement mode autoranging Application The MMR-640 meter is designed to measure very low resistance of resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive objects. MMR-640 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-640 meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Durable and practical casing In response to the customers needs the MMR-640 has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof. Easy readout The MMR-640 meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results.
Datasheet
Description
Low resistance within range Product features measurement of very low resistance high immunity to disturbances easy operation big touchscreen automatic measurement mode autoranging Application The MMR-640 meter is designed to measure very low resistance of resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive objects. MMR-640 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-640 meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Durable and practical casing In response to the customers needs the MMR-640 has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof. Easy readout The MMR-640 meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Resistance Meter - WMUSMMR640 - Sonel Test
Santa Clara, CA, United States
Low Resistance Meter
WMUSMMR640
Low Resistance Meter WMUSMMR640
Low resistance within range Product features measurement of very low resistance high immunity to disturbances easy operation big touchscreen automatic measurement mode autoranging Application The MMR-640 meter is designed to measure very low resistance of resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive objects. MMR-640 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-640 meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Durable and practical casing In response to the customers needs the MMR-640 has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof. Easy readout The MMR-640 meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results.

Low resistance within range


Product features


  • measurement of very low resistance
  • high immunity to disturbances
  • easy operation
  • big touchscreen
  • automatic measurement mode
  • autoranging

Application


The MMR-640 meter is designed to measure very low resistance of resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of:

  • breakers, contacts,
  • earthing conductors, equipotential bondings,
  • welded and soldered connections,
  • bolted connections,
  • and other resistive objects. MMR-640 can be also utilized on production lines (eg. at the final production control stage).

Device capabilities


The MMR-640 meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system.


Durable and practical casing


In response to the customers needs the MMR-640 has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof.


Easy readout


The MMR-640 meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMMR640
Product Name Low Resistance Meter
Output Interface Universal Serial Bus; Wi-Fi, LAN, USB
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 7148061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Insulation Resistance Meter - WMUSMIC5001 - Sonel Test
Specs
Output Interface Universal Serial Bus; USB
View Details