Sonel Test Insulation resistance meter WMUSMIC5005

Description
Insulation resistance measurements: go premium Sonel MIC-5005 insulation resistance meter constitute a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA or 3mA, which guarantees charging a high capacity object in a short time. Each measurement, whether the programmed time expires or is manually interrupted, ends with the meter discharging the object. The device has unique algorithms that allow it to recognise the nature of the voltage present on the object, thanks to which the instrument can determine whether the voltage is the mains voltage - in which case the measurement will not be carried out - or whether it is the voltage generated by an electromagnetic field - in which case the measurement will be carried out. This makes it possible to carry out measurements in the presence of very strong electromagnetic fields where this was previously not feasible. The MIC-5005 instrument is equipped with accessories which guarantee safety during measurements with all available voltages - both test leads, probes and crocodile clips meet extremely rigorous standards (guaranteed voltage strength up to 11 kV for test leads and 5.5 kV for crocodile clips and test probes). The accessories are supplied as standard with a handy carrying case. The high resistance of the device to interference means that cables as long as 20 m can be used for measurements. Features Measuring voltage in the range of 50…5000 V, 50…1000 V in steps of 10 V, 1…5 kV in steps of 25 V Continuous indication of measured insulation resistance and leakage current Automatic discharge of measured object capacitance voltage after the end of insulation resistance measurement Acoustic signalling of 5-second intervals to facilitate capturing time characteristics Adjustable measuring time - max. 99'59'’ Metered T1, T2 and T3 test times for measuring one or two absorption coefficients from the range of 1…600 s Measurement of coefficients: polarisation (PI), absorption Ab1, Ab2, dielectric absorption ratio (DAR) Indication of actual test voltage during measurement Test current: 1.2 mA or 3 mA Two- and three-lead method of insulation resistance measurement Measurements with test leads up to 20 m Protection against measuring live objects Measurement of capacitance during the measurement of RISO Step voltage insulation resistance measurement (SV) Dielectric Discharge calculation (DD) Digital filters for measurements with strong interferences Additional features High resistance to interferences - digital filters (10 s, 30 s, 60 s) Measurement of capacitance during the measurement of RISO Measurement of leakage current during insulation resistance testing DC and AC voltage measurement in the range of 0…600 V 990 cells of memory (11880 records) with the capability of wireless data transmission to a PC (with Bluetooth) or via USB cable Power supply from mains or battery pack Backlit display Backlit keys The instruments meet the requirements of the EN 61557 standard
Datasheet
Description
Insulation resistance measurements: go premium Sonel MIC-5005 insulation resistance meter constitute a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA or 3mA, which guarantees charging a high capacity object in a short time. Each measurement, whether the programmed time expires or is manually interrupted, ends with the meter discharging the object. The device has unique algorithms that allow it to recognise the nature of the voltage present on the object, thanks to which the instrument can determine whether the voltage is the mains voltage - in which case the measurement will not be carried out - or whether it is the voltage generated by an electromagnetic field - in which case the measurement will be carried out. This makes it possible to carry out measurements in the presence of very strong electromagnetic fields where this was previously not feasible. The MIC-5005 instrument is equipped with accessories which guarantee safety during measurements with all available voltages - both test leads, probes and crocodile clips meet extremely rigorous standards (guaranteed voltage strength up to 11 kV for test leads and 5.5 kV for crocodile clips and test probes). The accessories are supplied as standard with a handy carrying case. The high resistance of the device to interference means that cables as long as 20 m can be used for measurements. Features Measuring voltage in the range of 50…5000 V, 50…1000 V in steps of 10 V, 1…5 kV in steps of 25 V Continuous indication of measured insulation resistance and leakage current Automatic discharge of measured object capacitance voltage after the end of insulation resistance measurement Acoustic signalling of 5-second intervals to facilitate capturing time characteristics Adjustable measuring time - max. 99'59'’ Metered T1, T2 and T3 test times for measuring one or two absorption coefficients from the range of 1…600 s Measurement of coefficients: polarisation (PI), absorption Ab1, Ab2, dielectric absorption ratio (DAR) Indication of actual test voltage during measurement Test current: 1.2 mA or 3 mA Two- and three-lead method of insulation resistance measurement Measurements with test leads up to 20 m Protection against measuring live objects Measurement of capacitance during the measurement of RISO Step voltage insulation resistance measurement (SV) Dielectric Discharge calculation (DD) Digital filters for measurements with strong interferences Additional features High resistance to interferences - digital filters (10 s, 30 s, 60 s) Measurement of capacitance during the measurement of RISO Measurement of leakage current during insulation resistance testing DC and AC voltage measurement in the range of 0…600 V 990 cells of memory (11880 records) with the capability of wireless data transmission to a PC (with Bluetooth) or via USB cable Power supply from mains or battery pack Backlit display Backlit keys The instruments meet the requirements of the EN 61557 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation resistance meter - WMUSMIC5005 - Sonel Test
Santa Clara, CA, United States
Insulation resistance meter
WMUSMIC5005
Insulation resistance meter WMUSMIC5005
Insulation resistance measurements: go premium Sonel MIC-5005 insulation resistance meter constitute a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA or 3mA, which guarantees charging a high capacity object in a short time. Each measurement, whether the programmed time expires or is manually interrupted, ends with the meter discharging the object. The device has unique algorithms that allow it to recognise the nature of the voltage present on the object, thanks to which the instrument can determine whether the voltage is the mains voltage - in which case the measurement will not be carried out - or whether it is the voltage generated by an electromagnetic field - in which case the measurement will be carried out. This makes it possible to carry out measurements in the presence of very strong electromagnetic fields where this was previously not feasible. The MIC-5005 instrument is equipped with accessories which guarantee safety during measurements with all available voltages - both test leads, probes and crocodile clips meet extremely rigorous standards (guaranteed voltage strength up to 11 kV for test leads and 5.5 kV for crocodile clips and test probes). The accessories are supplied as standard with a handy carrying case. The high resistance of the device to interference means that cables as long as 20 m can be used for measurements. Features Measuring voltage in the range of 50…5000 V, 50…1000 V in steps of 10 V, 1…5 kV in steps of 25 V Continuous indication of measured insulation resistance and leakage current Automatic discharge of measured object capacitance voltage after the end of insulation resistance measurement Acoustic signalling of 5-second intervals to facilitate capturing time characteristics Adjustable measuring time - max. 99'59'’ Metered T1, T2 and T3 test times for measuring one or two absorption coefficients from the range of 1…600 s Measurement of coefficients: polarisation (PI), absorption Ab1, Ab2, dielectric absorption ratio (DAR) Indication of actual test voltage during measurement Test current: 1.2 mA or 3 mA Two- and three-lead method of insulation resistance measurement Measurements with test leads up to 20 m Protection against measuring live objects Measurement of capacitance during the measurement of RISO Step voltage insulation resistance measurement (SV) Dielectric Discharge calculation (DD) Digital filters for measurements with strong interferences Additional features High resistance to interferences - digital filters (10 s, 30 s, 60 s) Measurement of capacitance during the measurement of RISO Measurement of leakage current during insulation resistance testing DC and AC voltage measurement in the range of 0…600 V 990 cells of memory (11880 records) with the capability of wireless data transmission to a PC (with Bluetooth) or via USB cable Power supply from mains or battery pack Backlit display Backlit keys The instruments meet the requirements of the EN 61557 standard

Insulation resistance measurements: go premium

Sonel MIC-5005 insulation resistance meter constitute a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA or 3mA, which guarantees charging a high capacity object in a short time. Each measurement, whether the programmed time expires or is manually interrupted, ends with the meter discharging the object. The device has unique algorithms that allow it to recognise the nature of the voltage present on the object, thanks to which the instrument can determine whether the voltage is the mains voltage - in which case the measurement will not be carried out - or whether it is the voltage generated by an electromagnetic field - in which case the measurement will be carried out. This makes it possible to carry out measurements in the presence of very strong electromagnetic fields where this was previously not feasible.

The MIC-5005 instrument is equipped with accessories which guarantee safety during measurements with all available voltages - both test leads, probes and crocodile clips meet extremely rigorous standards (guaranteed voltage strength up to 11 kV for test leads and 5.5 kV for crocodile clips and test probes). The accessories are supplied as standard with a handy carrying case. The high resistance of the device to interference means that cables as long as 20 m can be used for measurements.


Features


  • Measuring voltage in the range of 50…5000 V, 50…1000 V in steps of 10 V, 1…5 kV in steps of 25 V
  • Continuous indication of measured insulation resistance and leakage current
  • Automatic discharge of measured object capacitance voltage after the end of insulation resistance measurement
  • Acoustic signalling of 5-second intervals to facilitate capturing time characteristics
  • Adjustable measuring time - max. 99'59'’
  • Metered T1, T2 and T3 test times for measuring one or two absorption coefficients from the range of 1…600 s
  • Measurement of coefficients: polarisation (PI), absorption Ab1, Ab2, dielectric absorption ratio (DAR)
  • Indication of actual test voltage during measurement
  • Test current: 1.2 mA or 3 mA
  • Two- and three-lead method of insulation resistance measurement
  • Measurements with test leads up to 20 m
  • Protection against measuring live objects
  • Measurement of capacitance during the measurement of RISO
  • Step voltage insulation resistance measurement (SV)
  • Dielectric Discharge calculation (DD)
  • Digital filters for measurements with strong interferences

Additional features


  • High resistance to interferences - digital filters (10 s, 30 s, 60 s)
  • Measurement of capacitance during the measurement of RISO
  • Measurement of leakage current during insulation resistance testing
  • DC and AC voltage measurement in the range of 0…600 V
  • 990 cells of memory (11880 records) with the capability of wireless data transmission to a PC (with Bluetooth) or via USB cable
  • Power supply from mains or battery pack
  • Backlit display
  • Backlit keys
  • The instruments meet the requirements of the EN 61557 standard
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMIC5005
Product Name Insulation resistance meter
Output Interface Universal Serial Bus; Bluetooth, USB
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1995019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Insulation Resistance Meter - WMUSMIC10K1 - Sonel Test
Specs
Output Interface Universal Serial Bus; Bluetooth, USB
View Details