Sonel Test Low resistance meter WMUSMMR630

Description
Measure motor winding resistance and other low resistances Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630. We present a versatile small resistance meter that provides very high measurement accuracy. The measurement resolution is 0.1 µΩ. The MMR-630 model enables measurements of objects of resistive as well as inductive nature, such as transformers and motors. This is due to the large measurement current for the individual subranges and the corresponding operating modes. When testing objects of a resistive nature, rapid measurement (3 seconds) is applicable. When testing inductive objects, extended measurement is used (there is also the possibility of a shortened mode with a slightly lower measurement accuracy). The MMR-630 has been enhanced with special functions that allow it to be used also in the production cycle for serial measurements, for example, during the inspection of large batches. Product features MMR-630 microohmmeter enables accurate measurements of both connections resistance (welded, soldered, bolted) and winding resistance of electrical motors and power transformers. Measurements of objects resistive in nature: welded and soldered connections, equipotential bondings, earthing conductors, contacts, welds of rails, conductors and cables, measurement according to the four-lead method. Measurements of objects inductive in nature: motor windings, low-resistance coils. Additional functions Automatic or manual selection of measuring range (measurement of objects of an inductive nature). Selection of measurement mode according to the type of measured object: fast measurement (3 seconds) for measurement of objects of a resistive nature, extended measurement for testing of objects of an inductive nature (accelerated mode, with slightly worse accuracy, available); with automatic discharging of the object after measurement. Selection of measurement mode depending on application (including control of product series): measurement in normal mode - triggered when the “START” button is pressed, measurement in automatic mode - the instrument awaits connection of all four test leads to the object, after which it automatically start measurement in one or both directions and calculates the mean resistance value, measurement in continuous mode - the meter repeats successive measurement cycles with breaks every 3 seconds (for objects of a resistive nature) or performs measurement continuously (for objects of an inductive nature) Window mode: makes possible to set an upper and lower limit within the measurement result should remain; sound signal triggered when the result is beyond set range, capability of performing measurements even under disturbances of a value five times greater than the measured signal.
Datasheet
Description
Measure motor winding resistance and other low resistances Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630. We present a versatile small resistance meter that provides very high measurement accuracy. The measurement resolution is 0.1 µΩ. The MMR-630 model enables measurements of objects of resistive as well as inductive nature, such as transformers and motors. This is due to the large measurement current for the individual subranges and the corresponding operating modes. When testing objects of a resistive nature, rapid measurement (3 seconds) is applicable. When testing inductive objects, extended measurement is used (there is also the possibility of a shortened mode with a slightly lower measurement accuracy). The MMR-630 has been enhanced with special functions that allow it to be used also in the production cycle for serial measurements, for example, during the inspection of large batches. Product features MMR-630 microohmmeter enables accurate measurements of both connections resistance (welded, soldered, bolted) and winding resistance of electrical motors and power transformers. Measurements of objects resistive in nature: welded and soldered connections, equipotential bondings, earthing conductors, contacts, welds of rails, conductors and cables, measurement according to the four-lead method. Measurements of objects inductive in nature: motor windings, low-resistance coils. Additional functions Automatic or manual selection of measuring range (measurement of objects of an inductive nature). Selection of measurement mode according to the type of measured object: fast measurement (3 seconds) for measurement of objects of a resistive nature, extended measurement for testing of objects of an inductive nature (accelerated mode, with slightly worse accuracy, available); with automatic discharging of the object after measurement. Selection of measurement mode depending on application (including control of product series): measurement in normal mode - triggered when the “START” button is pressed, measurement in automatic mode - the instrument awaits connection of all four test leads to the object, after which it automatically start measurement in one or both directions and calculates the mean resistance value, measurement in continuous mode - the meter repeats successive measurement cycles with breaks every 3 seconds (for objects of a resistive nature) or performs measurement continuously (for objects of an inductive nature) Window mode: makes possible to set an upper and lower limit within the measurement result should remain; sound signal triggered when the result is beyond set range, capability of performing measurements even under disturbances of a value five times greater than the measured signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low resistance meter - WMUSMMR630 - Sonel Test
Santa Clara, CA, United States
Low resistance meter
WMUSMMR630
Low resistance meter WMUSMMR630
Measure motor winding resistance and other low resistances Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630. We present a versatile small resistance meter that provides very high measurement accuracy. The measurement resolution is 0.1 µΩ. The MMR-630 model enables measurements of objects of resistive as well as inductive nature, such as transformers and motors. This is due to the large measurement current for the individual subranges and the corresponding operating modes. When testing objects of a resistive nature, rapid measurement (3 seconds) is applicable. When testing inductive objects, extended measurement is used (there is also the possibility of a shortened mode with a slightly lower measurement accuracy). The MMR-630 has been enhanced with special functions that allow it to be used also in the production cycle for serial measurements, for example, during the inspection of large batches. Product features MMR-630 microohmmeter enables accurate measurements of both connections resistance (welded, soldered, bolted) and winding resistance of electrical motors and power transformers. Measurements of objects resistive in nature: welded and soldered connections, equipotential bondings, earthing conductors, contacts, welds of rails, conductors and cables, measurement according to the four-lead method. Measurements of objects inductive in nature: motor windings, low-resistance coils. Additional functions Automatic or manual selection of measuring range (measurement of objects of an inductive nature). Selection of measurement mode according to the type of measured object: fast measurement (3 seconds) for measurement of objects of a resistive nature, extended measurement for testing of objects of an inductive nature (accelerated mode, with slightly worse accuracy, available); with automatic discharging of the object after measurement. Selection of measurement mode depending on application (including control of product series): measurement in normal mode - triggered when the “START” button is pressed, measurement in automatic mode - the instrument awaits connection of all four test leads to the object, after which it automatically start measurement in one or both directions and calculates the mean resistance value, measurement in continuous mode - the meter repeats successive measurement cycles with breaks every 3 seconds (for objects of a resistive nature) or performs measurement continuously (for objects of an inductive nature) Window mode: makes possible to set an upper and lower limit within the measurement result should remain; sound signal triggered when the result is beyond set range, capability of performing measurements even under disturbances of a value five times greater than the measured signal.

Measure motor winding resistance and other low resistances

Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630.

We present a versatile small resistance meter that provides very high measurement accuracy. The measurement resolution is 0.1 µΩ. The MMR-630 model enables measurements of objects of resistive as well as inductive nature, such as transformers and motors. This is due to the large measurement current for the individual subranges and the corresponding operating modes. When testing objects of a resistive nature, rapid measurement (3 seconds) is applicable. When testing inductive objects, extended measurement is used (there is also the possibility of a shortened mode with a slightly lower measurement accuracy).

The MMR-630 has been enhanced with special functions that allow it to be used also in the production cycle for serial measurements, for example, during the inspection of large batches.


Product features


MMR-630 microohmmeter enables accurate measurements of both connections resistance (welded, soldered, bolted) and winding resistance of electrical motors and power transformers.

  • Measurements of objects resistive in nature:
    • welded and soldered connections, equipotential bondings, earthing conductors,
    • contacts, welds of rails, conductors and cables,
    • measurement according to the four-lead method.
  • Measurements of objects inductive in nature:
    • motor windings,
    • low-resistance coils.

Additional functions


  • Automatic or manual selection of measuring range (measurement of objects of an inductive nature).
  • Selection of measurement mode according to the type of measured object:
    • fast measurement (3 seconds) for measurement of objects of a resistive nature,
    • extended measurement for testing of objects of an inductive nature (accelerated mode, with slightly worse accuracy, available); with automatic discharging of the object after measurement.
  • Selection of measurement mode depending on application (including control of product series):
    • measurement in normal mode - triggered when the “START” button is pressed,
    • measurement in automatic mode - the instrument awaits connection of all four test leads to the object, after which it automatically start measurement in one or both directions and calculates the mean resistance value,
    • measurement in continuous mode - the meter repeats successive measurement cycles with breaks every 3 seconds (for objects of a resistive nature) or performs measurement continuously (for objects of an inductive nature)
  • Window mode:
    • makes possible to set an upper and lower limit within the measurement result should remain; sound signal triggered when the result is beyond set range,
    • capability of performing measurements even under disturbances of a value five times greater than the measured signal.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMMR630
Product Name Low resistance meter
Output Interface RS232; RS-233
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 2707992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Mini Current Clamp Meter - OMEGAETTE® HHM221 - OMEGA Engineering, Inc.
Specs
Form Factor Clamp Meter; Handheld
Display Digits 3 Digits; Plus a 1/2 digit
Standards and Certifications CE Marking
View Details