OMEGA Engineering, Inc. Mini Current Clamp Meter OMEGAETTE® HHM221

Description
The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini clamp meter which measures AC voltage, current, resistance and continuity. It also has standard features of data hold and autoranging. It measures up to 400 ACA, 600 VAC and 200 ohms. It is a econaomical and versatile clampmeter for a wide range of applications.
Description
The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini clamp meter which measures AC voltage, current, resistance and continuity. It also has standard features of data hold and autoranging. It measures up to 400 ACA, 600 VAC and 200 ohms. It is a econaomical and versatile clampmeter for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Mini Current Clamp Meter - OMEGAETTE® HHM221 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Current Clamp Meter
OMEGAETTE® HHM221
Mini Current Clamp Meter OMEGAETTE® HHM221
The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini clamp meter which measures AC voltage, current, resistance and continuity. It also has standard features of data hold and autoranging. It measures up to 400 ACA, 600 VAC and 200 ohms. It is a econaomical and versatile clampmeter for a wide range of applications.

The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits.
The HHM221 is a pocket size mini clamp meter which measures AC voltage, current, resistance and continuity. It also has standard features of data hold and autoranging. It measures up to 400 ACA, 600 VAC and 200 ohms. It is a econaomical and versatile clampmeter for a wide range of applications.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Voltmeters
Product Number OMEGAETTE® HHM221
Product Name Mini Current Clamp Meter
Form Factor Clamp Meter; Handheld
Measurement Type AC
Display Digits 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data