Albér Cellcorder® Cell Resistance Tester CRT-400

Description
The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and Testing ● DC Resistance Test proactively identifies failing batteries. ● Designed for use in all industries. What's New in the CRT-400 The Cellcorder CRT-400 is Alber's newest handheld cell voltage and resistance tester. This exciting addition to Alber's test, diagnostic and trending products measures and records cell float voltage, internal cell resistance, and intercell connection resistance. Another exciting feature is a new USB port and Flash drive that allows quick transfer of data files to a computer. Using the Alber Battery Analysis Software, test results can be displayed and analyzed to determine battery state of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell resistance tester displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port. Use the Cellcorder on a single cell or multicell modules. The Flash drive allows virtually unlimited data storage. Use the Flash drive or IR port to transfer readings to a PC for analysis and report generation. The high contrast, 128 x 64 pixel, backlit graphical display shows menus and test results. A fully charged Cellcorder can test for seven hours, and isolated operation helps ensure safety and makes the Cellcorder easy to move around. Cellcorder Advantages Low Cost - The Alber Cellcorder replaces three instruments that individually cost more than this one. Significant savings also result from taking more readings in less time and analyzing data faster. Multicell Capability - The Cellcorder reads either single cells or multicell modules. Reliable Readings - The Cellcorder performs even in high noise environments - without the need to disconnect the battery from service. Up to a 60 amp DC load (on 2V cells) is used to calculate internal cell resistance and intercell resistance. Circuitry rejects the 50Hz/60Hz ripple often troublesome to AC-based impedance and conductance meters. The Cellcorder CRT-400 comes with a 256M Flash drive, resistance and voltage test leads, carrying case, AC charger, and data trending and analysis software. An optional printer is available. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc and any use of such marks by Alber is under license. Other trademarks and trade names are those of their respective owners
Datasheet
Description
The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and Testing ● DC Resistance Test proactively identifies failing batteries. ● Designed for use in all industries. What's New in the CRT-400 The Cellcorder CRT-400 is Alber's newest handheld cell voltage and resistance tester. This exciting addition to Alber's test, diagnostic and trending products measures and records cell float voltage, internal cell resistance, and intercell connection resistance. Another exciting feature is a new USB port and Flash drive that allows quick transfer of data files to a computer. Using the Alber Battery Analysis Software, test results can be displayed and analyzed to determine battery state of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell resistance tester displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port. Use the Cellcorder on a single cell or multicell modules. The Flash drive allows virtually unlimited data storage. Use the Flash drive or IR port to transfer readings to a PC for analysis and report generation. The high contrast, 128 x 64 pixel, backlit graphical display shows menus and test results. A fully charged Cellcorder can test for seven hours, and isolated operation helps ensure safety and makes the Cellcorder easy to move around. Cellcorder Advantages Low Cost - The Alber Cellcorder replaces three instruments that individually cost more than this one. Significant savings also result from taking more readings in less time and analyzing data faster. Multicell Capability - The Cellcorder reads either single cells or multicell modules. Reliable Readings - The Cellcorder performs even in high noise environments - without the need to disconnect the battery from service. Up to a 60 amp DC load (on 2V cells) is used to calculate internal cell resistance and intercell resistance. Circuitry rejects the 50Hz/60Hz ripple often troublesome to AC-based impedance and conductance meters. The Cellcorder CRT-400 comes with a 256M Flash drive, resistance and voltage test leads, carrying case, AC charger, and data trending and analysis software. An optional printer is available. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc and any use of such marks by Alber is under license. Other trademarks and trade names are those of their respective owners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellcorder® Cell Resistance Tester - CRT-400 - Albér
Pompano Beach, FL, USA
Cellcorder® Cell Resistance Tester
CRT-400
Cellcorder® Cell Resistance Tester CRT-400
The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and Testing ● DC Resistance Test proactively identifies failing batteries. ● Designed for use in all industries. What's New in the CRT-400 The Cellcorder CRT-400 is Alber's newest handheld cell voltage and resistance tester. This exciting addition to Alber's test, diagnostic and trending products measures and records cell float voltage, internal cell resistance, and intercell connection resistance. Another exciting feature is a new USB port and Flash drive that allows quick transfer of data files to a computer. Using the Alber Battery Analysis Software, test results can be displayed and analyzed to determine battery state of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell resistance tester displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port. Use the Cellcorder on a single cell or multicell modules. The Flash drive allows virtually unlimited data storage. Use the Flash drive or IR port to transfer readings to a PC for analysis and report generation. The high contrast, 128 x 64 pixel, backlit graphical display shows menus and test results. A fully charged Cellcorder can test for seven hours, and isolated operation helps ensure safety and makes the Cellcorder easy to move around. Cellcorder Advantages Low Cost - The Alber Cellcorder replaces three instruments that individually cost more than this one. Significant savings also result from taking more readings in less time and analyzing data faster. Multicell Capability - The Cellcorder reads either single cells or multicell modules. Reliable Readings - The Cellcorder performs even in high noise environments - without the need to disconnect the battery from service. Up to a 60 amp DC load (on 2V cells) is used to calculate internal cell resistance and intercell resistance. Circuitry rejects the 50Hz/60Hz ripple often troublesome to AC-based impedance and conductance meters. The Cellcorder CRT-400 comes with a 256M Flash drive, resistance and voltage test leads, carrying case, AC charger, and data trending and analysis software. An optional printer is available. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc and any use of such marks by Alber is under license. Other trademarks and trade names are those of their respective owners

The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery.

● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and

Testing

● DC Resistance Test proactively identifies failing batteries.

● Designed for use in all industries.

What's New in the CRT-400

The Cellcorder CRT-400 is Alber's newest handheld cell voltage and resistance tester. This exciting addition to Alber's test, diagnostic and trending products measures and records cell float voltage, internal cell resistance, and intercell connection resistance.

Another exciting feature is a new USB port and Flash drive that allows quick transfer of data files to a computer. Using the Alber Battery Analysis Software, test results can be displayed and analyzed to determine battery state of health. The Flash drive also doubles as an interim storage device until test data is saved permanently.

Other features include a graphical reflective LCD display for better contrast, and new cables and clamps.

Accurate Data in a Fraction of Normal Test Time

The Cellcorder cell resistance tester displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port.

Use the Cellcorder on a single cell or multicell modules. The Flash drive allows virtually unlimited data storage. Use the Flash drive or IR port to transfer readings to a PC for analysis and report generation.

The high contrast, 128 x 64 pixel, backlit graphical display shows menus and test results. A fully charged Cellcorder can test for seven hours, and isolated operation helps ensure safety and makes the Cellcorder easy to move around.

Cellcorder Advantages

Low Cost - The Alber Cellcorder replaces three instruments that individually cost more than this one. Significant savings also result from taking more readings in less time and analyzing data faster.

Multicell Capability - The Cellcorder reads either single cells or multicell modules.

Reliable Readings - The Cellcorder performs even in high noise environments - without the need to disconnect the battery from service. Up to a 60 amp DC load (on 2V cells) is used to calculate internal cell resistance and intercell resistance. Circuitry rejects the 50Hz/60Hz ripple often troublesome to AC-based impedance and conductance meters.

The Cellcorder CRT-400 comes with a 256M Flash drive, resistance and voltage test leads, carrying case, AC charger, and data trending and analysis software. An optional printer is available.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc and any use of such marks by Alber is under license. Other trademarks and trade names are those of their respective owners

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Digital Resistance Meters
Product Number CRT-400
Product Name Cellcorder® Cell Resistance Tester
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 2048304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
Process Multimeter Loop Power, 4 to 20 mA Digital Multimeter Output Function - CA450 - OMEGA Engineering, Inc.
Specs
Display Digits 5 Digits
Special Measurement Types Diode test
Options & Features Auto-ranging; Battery powered
View Details