Sonel Test Insulation Resistance Meter WMUSMIC30

Description
Measure the insulation resistance up to 100 GΩ The SonelMIC-30 insulation resistance meter is a perfect response to the expectations of users who deal with the testing of insulation of electrical installations in a repeated manner, e.g. in single- and multi-family buildings, as well as in public utility buildings and small plants and workshops. The device enables the setting of the measurement voltage within the range from 50 V to 1000 V in 10 V steps, which makes it perfect for diagnosing electrical, control, telecommunications and ICT facilities. Main features measurement of insulation resistance up to 100 GΩ thanks to max 1000 V measurement voltage designed for harsh environmental conditions conditions – IP67 ingress protection excellent for repeatable measurements – memory of 12,000 records and UNI-Schuko adapter for sockets allows for testing electrical continuity – RCONT 200 mA function checking start capacitors in motors thanks to capacity measurement function …and much more measurement voltage selected from: 50, 100, 250, 500, 1000 V or freely configurable within the range of 50…1000 V in steps of 10 V continuous reading of measured insulation resistance or leakage current automatic discharge of the measured object’s capacitance upon completion of insulation resistance measurement sound signalling of five-second time intervals, facilitating capture of time characteristics timing of measurement times T1, T2 and T3 for measurement of one or two absorption coefficients, within the range of 1… 600 seconds readings of actual measurement voltage during measurement protection against measurement of live objects three-lead measurement – additional lead GUARD capacitance measurement during measurement of RISO low-voltage measurement of circuit continuity and resistance continuity test of protective conductors and equipotential bonding with current IISO≥200 mA flowing in two directions in compliance with EN 61557-4 measurement of direct and alternating voltages within the range of 0…600 V Application MIC-30 insulation resistance meter is perfectly suited for the needs of all users, who often examine the condition of electrical systems in single- and multi-family buildings as well as in public buildings and in small workshops or factories. With its test voltage settings from 50 V to 1000 V (in 10 V steps), the device is perfect for diagnosing the electrical, control, communication and telecommunications objects. Features Test voltage settings of 500 V or 1000 V perfectly match the requirements for assessing the protection of power supply lines but also of floors and walls in places where the insulation of the stand was used as a means of protection against electric shock – PRS-1 probe (optional accessory) is very useful for this purpose. The dedicated UNI-Schuko adapter enables user to configure the tested cable pairs – this ensures quick and efficient inspection of the insulation resistance from the side of sockets. With MIC-30 meter you can check whether an object is under voltage (measuring range up to 600 V), both in overhead and cable networks (measuring category of the device: CAT IV 600 V). You can verify the continuity of cables, e.g. PE connections and equipotential bonding – using the current of at least 200 mA, according to EN 61557-4. You can check the capacity of the start-up capacitors in household appliances and drives of any type (measuring range up to 10 µF). With the third socket (GUARD), you can verify the amount of leakage current, which may “escape” through faulty or contaminated insulation. Built-in memory and wireless transmission ensure gathering and transmission of data to software that provides archiving and analysis (Sonel Reader). All of this makes MIC-30 meter an essential tool for every service technician. Durable housing Handy and ergonomic housing provides protection of IP67, ensuring reliability of the meter even in the harshest environmental conditions (moisture, dust, high temperature, etc.)
Datasheet
Description
Measure the insulation resistance up to 100 GΩ The SonelMIC-30 insulation resistance meter is a perfect response to the expectations of users who deal with the testing of insulation of electrical installations in a repeated manner, e.g. in single- and multi-family buildings, as well as in public utility buildings and small plants and workshops. The device enables the setting of the measurement voltage within the range from 50 V to 1000 V in 10 V steps, which makes it perfect for diagnosing electrical, control, telecommunications and ICT facilities. Main features measurement of insulation resistance up to 100 GΩ thanks to max 1000 V measurement voltage designed for harsh environmental conditions conditions – IP67 ingress protection excellent for repeatable measurements – memory of 12,000 records and UNI-Schuko adapter for sockets allows for testing electrical continuity – RCONT 200 mA function checking start capacitors in motors thanks to capacity measurement function …and much more measurement voltage selected from: 50, 100, 250, 500, 1000 V or freely configurable within the range of 50…1000 V in steps of 10 V continuous reading of measured insulation resistance or leakage current automatic discharge of the measured object’s capacitance upon completion of insulation resistance measurement sound signalling of five-second time intervals, facilitating capture of time characteristics timing of measurement times T1, T2 and T3 for measurement of one or two absorption coefficients, within the range of 1… 600 seconds readings of actual measurement voltage during measurement protection against measurement of live objects three-lead measurement – additional lead GUARD capacitance measurement during measurement of RISO low-voltage measurement of circuit continuity and resistance continuity test of protective conductors and equipotential bonding with current IISO≥200 mA flowing in two directions in compliance with EN 61557-4 measurement of direct and alternating voltages within the range of 0…600 V Application MIC-30 insulation resistance meter is perfectly suited for the needs of all users, who often examine the condition of electrical systems in single- and multi-family buildings as well as in public buildings and in small workshops or factories. With its test voltage settings from 50 V to 1000 V (in 10 V steps), the device is perfect for diagnosing the electrical, control, communication and telecommunications objects. Features Test voltage settings of 500 V or 1000 V perfectly match the requirements for assessing the protection of power supply lines but also of floors and walls in places where the insulation of the stand was used as a means of protection against electric shock – PRS-1 probe (optional accessory) is very useful for this purpose. The dedicated UNI-Schuko adapter enables user to configure the tested cable pairs – this ensures quick and efficient inspection of the insulation resistance from the side of sockets. With MIC-30 meter you can check whether an object is under voltage (measuring range up to 600 V), both in overhead and cable networks (measuring category of the device: CAT IV 600 V). You can verify the continuity of cables, e.g. PE connections and equipotential bonding – using the current of at least 200 mA, according to EN 61557-4. You can check the capacity of the start-up capacitors in household appliances and drives of any type (measuring range up to 10 µF). With the third socket (GUARD), you can verify the amount of leakage current, which may “escape” through faulty or contaminated insulation. Built-in memory and wireless transmission ensure gathering and transmission of data to software that provides archiving and analysis (Sonel Reader). All of this makes MIC-30 meter an essential tool for every service technician. Durable housing Handy and ergonomic housing provides protection of IP67, ensuring reliability of the meter even in the harshest environmental conditions (moisture, dust, high temperature, etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Resistance Meter - WMUSMIC30 - Sonel Test
Santa Clara, CA, United States
Insulation Resistance Meter
WMUSMIC30
Insulation Resistance Meter WMUSMIC30
Measure the insulation resistance up to 100 GΩ The SonelMIC-30 insulation resistance meter is a perfect response to the expectations of users who deal with the testing of insulation of electrical installations in a repeated manner, e.g. in single- and multi-family buildings, as well as in public utility buildings and small plants and workshops. The device enables the setting of the measurement voltage within the range from 50 V to 1000 V in 10 V steps, which makes it perfect for diagnosing electrical, control, telecommunications and ICT facilities. Main features measurement of insulation resistance up to 100 GΩ thanks to max 1000 V measurement voltage designed for harsh environmental conditions conditions – IP67 ingress protection excellent for repeatable measurements – memory of 12,000 records and UNI-Schuko adapter for sockets allows for testing electrical continuity – RCONT 200 mA function checking start capacitors in motors thanks to capacity measurement function …and much more measurement voltage selected from: 50, 100, 250, 500, 1000 V or freely configurable within the range of 50…1000 V in steps of 10 V continuous reading of measured insulation resistance or leakage current automatic discharge of the measured object’s capacitance upon completion of insulation resistance measurement sound signalling of five-second time intervals, facilitating capture of time characteristics timing of measurement times T1, T2 and T3 for measurement of one or two absorption coefficients, within the range of 1… 600 seconds readings of actual measurement voltage during measurement protection against measurement of live objects three-lead measurement – additional lead GUARD capacitance measurement during measurement of RISO low-voltage measurement of circuit continuity and resistance continuity test of protective conductors and equipotential bonding with current IISO≥200 mA flowing in two directions in compliance with EN 61557-4 measurement of direct and alternating voltages within the range of 0…600 V Application MIC-30 insulation resistance meter is perfectly suited for the needs of all users, who often examine the condition of electrical systems in single- and multi-family buildings as well as in public buildings and in small workshops or factories. With its test voltage settings from 50 V to 1000 V (in 10 V steps), the device is perfect for diagnosing the electrical, control, communication and telecommunications objects. Features Test voltage settings of 500 V or 1000 V perfectly match the requirements for assessing the protection of power supply lines but also of floors and walls in places where the insulation of the stand was used as a means of protection against electric shock – PRS-1 probe (optional accessory) is very useful for this purpose. The dedicated UNI-Schuko adapter enables user to configure the tested cable pairs – this ensures quick and efficient inspection of the insulation resistance from the side of sockets. With MIC-30 meter you can check whether an object is under voltage (measuring range up to 600 V), both in overhead and cable networks (measuring category of the device: CAT IV 600 V). You can verify the continuity of cables, e.g. PE connections and equipotential bonding – using the current of at least 200 mA, according to EN 61557-4. You can check the capacity of the start-up capacitors in household appliances and drives of any type (measuring range up to 10 µF). With the third socket (GUARD), you can verify the amount of leakage current, which may “escape” through faulty or contaminated insulation. Built-in memory and wireless transmission ensure gathering and transmission of data to software that provides archiving and analysis (Sonel Reader). All of this makes MIC-30 meter an essential tool for every service technician. Durable housing Handy and ergonomic housing provides protection of IP67, ensuring reliability of the meter even in the harshest environmental conditions (moisture, dust, high temperature, etc.)

Measure the insulation resistance up to 100 GΩ

The SonelMIC-30 insulation resistance meter is a perfect response to the expectations of users who deal with the testing of insulation of electrical installations in a repeated manner, e.g. in single- and multi-family buildings, as well as in public utility buildings and small plants and workshops. The device enables the setting of the measurement voltage within the range from 50 V to 1000 V in 10 V steps, which makes it perfect for diagnosing electrical, control, telecommunications and ICT facilities.


Main features


  • measurement of insulation resistance up to 100 GΩ thanks to max 1000 V measurement voltage
  • designed for harsh environmental conditions conditions – IP67 ingress protection
  • excellent for repeatable measurements – memory of 12,000 records and UNI-Schuko adapter for sockets
  • allows for testing electrical continuity – RCONT 200 mA function
  • checking start capacitors in motors thanks to capacity measurement function

…and much more


  • measurement voltage selected from: 50, 100, 250, 500, 1000 V or freely configurable within the range of 50…1000 V in steps of 10 V
  • continuous reading of measured insulation resistance or leakage current
  • automatic discharge of the measured object’s capacitance upon completion of insulation resistance measurement
  • sound signalling of five-second time intervals, facilitating capture of time characteristics
  • timing of measurement times T1, T2 and T3 for measurement of one or two absorption coefficients, within the range of 1… 600 seconds
  • readings of actual measurement voltage during measurement
  • protection against measurement of live objects
  • three-lead measurement – additional lead GUARD
  • capacitance measurement during measurement of RISO
  • low-voltage measurement of circuit continuity and resistance
  • continuity test of protective conductors and equipotential bonding with current IISO≥200 mA flowing in two directions in compliance with EN 61557-4
  • measurement of direct and alternating voltages within the range of 0…600 V

Application


MIC-30 insulation resistance meter is perfectly suited for the needs of all users, who often examine the condition of electrical systems in single- and multi-family buildings as well as in public buildings and in small workshops or factories. With its test voltage settings from 50 V to 1000 V (in 10 V steps), the device is perfect for diagnosing the electrical, control, communication and telecommunications objects.


Features


Test voltage settings of 500 V or 1000 V perfectly match the requirements for assessing the protection of power supply lines but also of floors and walls in places where the insulation of the stand was used as a means of protection against electric shock – PRS-1 probe (optional accessory) is very useful for this purpose.

The dedicated UNI-Schuko adapter enables user to configure the tested cable pairs – this ensures quick and efficient inspection of the insulation resistance from the side of sockets.

With MIC-30 meter you can check whether an object is under voltage (measuring range up to 600 V), both in overhead and cable networks (measuring category of the device: CAT IV 600 V). You can verify the continuity of cables, e.g. PE connections and equipotential bonding – using the current of at least 200 mA, according to EN 61557-4. You can check the capacity of the start-up capacitors in household appliances and drives of any type (measuring range up to 10 µF). With the third socket (GUARD), you can verify the amount of leakage current, which may “escape” through faulty or contaminated insulation.

Built-in memory and wireless transmission ensure gathering and transmission of data to software that provides archiving and analysis (Sonel Reader). All of this makes MIC-30 meter an essential tool for every service technician.


Durable housing


Handy and ergonomic housing provides protection of IP67, ensuring reliability of the meter even in the harshest environmental conditions (moisture, dust, high temperature, etc.)

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMIC30
Product Name Insulation Resistance Meter
Output Interface Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 2193072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Measurement Types Continuity Check
Standards and Certifications RoHS
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Low Resistance Meter - WMUSMMR640 - Sonel Test
Specs
Output Interface Universal Serial Bus; Wi-Fi, LAN, USB
View Details