Sonel Test Illuminance Meter WMGBLXP10B

Description
Reliable illuminance measurements with the LXP-10B light meter Model with resolution 0.01 lx allows to accurate lighting measurements in workplaces and emergency lighting in escape routes. It works with LP-10B measuring probe. The device has internal memory of 999 measurements and additional logger for recording data with a selectable sampling rate. Main features high resolution up to 0.01 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off
Datasheet
Description
Reliable illuminance measurements with the LXP-10B light meter Model with resolution 0.01 lx allows to accurate lighting measurements in workplaces and emergency lighting in escape routes. It works with LP-10B measuring probe. The device has internal memory of 999 measurements and additional logger for recording data with a selectable sampling rate. Main features high resolution up to 0.01 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance Meter - WMGBLXP10B - Sonel Test
Santa Clara, CA, United States
Illuminance Meter
WMGBLXP10B
Illuminance Meter WMGBLXP10B
Reliable illuminance measurements with the LXP-10B light meter Model with resolution 0.01 lx allows to accurate lighting measurements in workplaces and emergency lighting in escape routes. It works with LP-10B measuring probe. The device has internal memory of 999 measurements and additional logger for recording data with a selectable sampling rate. Main features high resolution up to 0.01 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off

Reliable illuminance measurements with the LXP-10B light meter

Model with resolution 0.01 lx allows to accurate lighting measurements in workplaces and emergency lighting in escape routes. It works with LP-10B measuring probe. The device has internal memory of 999 measurements and additional logger for recording data with a selectable sampling rate.


Main features


  • high resolution up to 0.01 lx
  • highly accurate measurements
  • measurements of all types of light sources including:
    • LEDs lamps,
    • incandescent lamps,
    • fluorescent lamps,
    • electrodeless lamps,
    • high and low-pressure lamps
  • no need to using correction factors
  • photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E.

Product functions


  • data-hold for freezing measuring values
  • automatic zeroing
  • peak-hold for freezing the peak signal of light pulse
  • capable of selecting measuring mode in Lux or FC scale
  • MAX and MIN results save
  • relative mode
  • easy to read large backlit display
  • USB connection with PC
  • wireless connection
  • built-in memory: 999 points
  • 16 000 values records data logger
  • auto power off
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Lux Meters (Light Meters)
Product Number WMGBLXP10B
Product Name Illuminance Meter
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
View Details
Illuminance Meter - T-10MA - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
Light Meters and Testers -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.1000 to 50000 Lux (0.0093 to 4645 FC)
Accuracy 7 %
View Details