Sonel Test Illuminance Meter WMGBLXP2

Description
Reliable illuminance measurements with the LXP-2 light meter Model for people making basic lighting measurements of indoor and outdoor workplaces. The device works with LP-1 measuring probe (class B) which allows to proceed with measurements in a reliable way. The nonintegrated probe eliminates the influence of the user to the measurement result. Main features high resolution up to 0.1 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC built-in memory: 99 points 16 000 values records data logger auto power off
Datasheet
Description
Reliable illuminance measurements with the LXP-2 light meter Model for people making basic lighting measurements of indoor and outdoor workplaces. The device works with LP-1 measuring probe (class B) which allows to proceed with measurements in a reliable way. The nonintegrated probe eliminates the influence of the user to the measurement result. Main features high resolution up to 0.1 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC built-in memory: 99 points 16 000 values records data logger auto power off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance Meter - WMGBLXP2 - Sonel Test
Santa Clara, CA, United States
Illuminance Meter
WMGBLXP2
Illuminance Meter WMGBLXP2
Reliable illuminance measurements with the LXP-2 light meter Model for people making basic lighting measurements of indoor and outdoor workplaces. The device works with LP-1 measuring probe (class B) which allows to proceed with measurements in a reliable way. The nonintegrated probe eliminates the influence of the user to the measurement result. Main features high resolution up to 0.1 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC built-in memory: 99 points 16 000 values records data logger auto power off

Reliable illuminance measurements with the LXP-2 light meter

Model for people making basic lighting measurements of indoor and outdoor workplaces. The device works with LP-1 measuring probe (class B) which allows to proceed with measurements in a reliable way. The nonintegrated probe eliminates the influence of the user to the measurement result.


Main features


  • high resolution up to 0.1 lx
  • highly accurate measurements
  • measurements of all types of light sources including:
    • LEDs lamps,
    • incandescent lamps,
    • fluorescent lamps,
    • electrodeless lamps,
    • high and low-pressure lamps
  • no need to using correction factors
  • photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E.

Product functions


  • data-hold for freezing measuring values
  • automatic zeroing
  • peak-hold for freezing the peak signal of light pulse
  • capable of selecting measuring mode in Lux or FC scale
  • MAX and MIN results save
  • relative mode
  • easy to read large backlit display
  • USB connection with PC
  • built-in memory: 99 points
  • 16 000 values records data logger
  • auto power off
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Lux Meters (Light Meters)
Product Number WMGBLXP2
Product Name Illuminance Meter
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Illuminometer - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Display Type Alphanumeric
View Details
Luminance and Color Meter - CS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Illuminance Meter - WMGBLXP10B - Sonel Test
Specs
Meter Type Lux
Display Type Other
View Details