Konica Minolta Sensing Americas, Inc. Goniophotometer LGS 1000

Description
Analyze the angle dependent spatial radiations properties of large SSL lamps and LED modules with the new LGS 1000 goniophotometer or goniospectroradiomet er. The LGS 100 is capable of measuring LED modules up to a length of 1900 mm and weight 50 kg. The LGS 1000 has a much simpler setup for measuring path due to its Type C design and horizontal optical axis. This makes it far superior than complex mirror goniophotometers and it still maintains impressive dimensions of 1850 x 1492 x 1798mm. All spectral quantities like color temperature, color coordinates, and even color rending index determined as a function of angle when using the LGS 1000 with a spectroradiometer from Instrument Systems. By using an Optronik DSP Photometer, C-plane measurements can also be carried out quickly. The LGS 1000 features a sample plate for fixing the test specimen and the LGS controller. It also comes with accessible steps for easier mounting of test specimens. The LGS Controller comes integrated in a large 19” rack and displays the angle while driving the servo motor. If necessary, it can also show the measured values in candela or lux.
Request a Quote
Description
Analyze the angle dependent spatial radiations properties of large SSL lamps and LED modules with the new LGS 1000 goniophotometer or goniospectroradiomet er. The LGS 100 is capable of measuring LED modules up to a length of 1900 mm and weight 50 kg. The LGS 1000 has a much simpler setup for measuring path due to its Type C design and horizontal optical axis. This makes it far superior than complex mirror goniophotometers and it still maintains impressive dimensions of 1850 x 1492 x 1798mm. All spectral quantities like color temperature, color coordinates, and even color rending index determined as a function of angle when using the LGS 1000 with a spectroradiometer from Instrument Systems. By using an Optronik DSP Photometer, C-plane measurements can also be carried out quickly. The LGS 1000 features a sample plate for fixing the test specimen and the LGS controller. It also comes with accessible steps for easier mounting of test specimens. The LGS Controller comes integrated in a large 19” rack and displays the angle while driving the servo motor. If necessary, it can also show the measured values in candela or lux.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Goniophotometer LGS 1000
Analyze the angle dependent spatial radiations properties of large SSL lamps and LED modules with the new LGS 1000 goniophotometer or goniospectroradiomet er. The LGS 100 is capable of measuring LED modules up to a length of 1900 mm and weight 50 kg. The LGS 1000 has a much simpler setup for measuring path due to its Type C design and horizontal optical axis. This makes it far superior than complex mirror goniophotometers and it still maintains impressive dimensions of 1850 x 1492 x 1798mm. All spectral quantities like color temperature, color coordinates, and even color rending index determined as a function of angle when using the LGS 1000 with a spectroradiometer from Instrument Systems. By using an Optronik DSP Photometer, C-plane measurements can also be carried out quickly. The LGS 1000 features a sample plate for fixing the test specimen and the LGS controller. It also comes with accessible steps for easier mounting of test specimens. The LGS Controller comes integrated in a large 19” rack and displays the angle while driving the servo motor. If necessary, it can also show the measured values in candela or lux.

Analyze the angle dependent spatial radiations properties of large SSL lamps and LED modules with the new LGS 1000 goniophotometer or goniospectroradiometer. The LGS 100 is capable of measuring LED modules up to a length of 1900 mm and weight 50 kg. The LGS 1000 has a much simpler setup for measuring path due to its Type C design and horizontal optical axis. This makes it far superior than complex mirror goniophotometers and it still maintains impressive dimensions of 1850 x 1492 x 1798mm.

All spectral quantities like color temperature, color coordinates, and even color rending index determined as a function of angle when using the LGS 1000 with a spectroradiometer from Instrument Systems. By using an Optronik DSP Photometer, C-plane measurements can also be carried out quickly.

The LGS 1000 features a sample plate for fixing the test specimen and the LGS controller. It also comes with accessible steps for easier mounting of test specimens. The LGS Controller comes integrated in a large 19” rack and displays the angle while driving the servo motor. If necessary, it can also show the measured values in candela or lux.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Lux Meters (Light Meters)
Product Number LGS 1000
Product Name Goniophotometer
Unlock Full Specs
to access all available technical data

Similar Products

Luminance and Color Meter - CS-150 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
Lux Resolution 1.00E-3 Lux (9.29E-5 FC)
View Details
Luminance Meter - LS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
Lux Resolution 1.00E-3 Lux (9.29E-5 FC)
View Details
LED Station -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Display Type Alphanumeric
View Details
Luminance and Color Meter - CS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details