Solcon Solutions LLC Heat Control System TPS

Description
Low Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 8 to 1,500 A Rated Supply Voltage 115V – 230V The SI-HCS is a heavy duty 3-phase power unit for controlling the voltage applied to either inductive or resistive heating elements. It is a heavy duty, digital, zero crossing and phase control power system. Advanced Features Range: 8-1500A, 230-1200V, 50/60Hz Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)
Datasheet
Description
Low Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 8 to 1,500 A Rated Supply Voltage 115V – 230V The SI-HCS is a heavy duty 3-phase power unit for controlling the voltage applied to either inductive or resistive heating elements. It is a heavy duty, digital, zero crossing and phase control power system. Advanced Features Range: 8-1500A, 230-1200V, 50/60Hz Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Control System - TPS - Solcon Solutions LLC
Monroeville, PA, United States
Heat Control System
TPS
Heat Control System TPS
Low Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 8 to 1,500 A Rated Supply Voltage 115V – 230V The SI-HCS is a heavy duty 3-phase power unit for controlling the voltage applied to either inductive or resistive heating elements. It is a heavy duty, digital, zero crossing and phase control power system. Advanced Features Range: 8-1500A, 230-1200V, 50/60Hz Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)

Low Voltage

For the control of voltage applied to inductive and resistive heating elements

Rated operational current

8 to 1,500 A

Rated Supply Voltage

115V – 230V The SI-HCS is a heavy duty 3-phase power unit for controlling the voltage applied to either inductive or resistive heating elements. It is a heavy duty, digital, zero crossing and phase control power system.

Advanced Features

  • Range: 8-1500A, 230-1200V, 50/60Hz
  • Zero crossing & phase control (field programmable)
  • Comprehensive protection package
  • Communication: Modbus
  • Line and Inside delta connection
  • Synchronized mode (up to 10 units)
Supplier's Site Datasheet

Technical Specifications

  Solcon Solutions LLC
Product Category SCR Power Controllers
Product Number TPS
Product Name Heat Control System
SCR Control Zero Crossing
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details