Solcon Solutions LLC Low Voltage DC Injection Brake Solbrake

Description
Low Voltage Rated operational current 10 to 820 A Main voltage 208V - 690V The Solbrake electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC into the motor windings after the line contactor has opened. This DC induces a stationary magnetic field, exerting a braking torque on the rotor. Advanced Features Reduces stopping time of high inertia loads - increases production rate in machine tools and safety of hazardous machines Adjustable braking time Auto stop - DC Injection stops when the motor stops DIN Rail mounting (Rated current 10A)Soft, smooth stopping, preventing wear and tear of mechanical parts Adjustable braking torque, matching load size and required stop time Auto stop, reducing motor heating
Datasheet
Description
Low Voltage Rated operational current 10 to 820 A Main voltage 208V - 690V The Solbrake electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC into the motor windings after the line contactor has opened. This DC induces a stationary magnetic field, exerting a braking torque on the rotor. Advanced Features Reduces stopping time of high inertia loads - increases production rate in machine tools and safety of hazardous machines Adjustable braking time Auto stop - DC Injection stops when the motor stops DIN Rail mounting (Rated current 10A)Soft, smooth stopping, preventing wear and tear of mechanical parts Adjustable braking torque, matching load size and required stop time Auto stop, reducing motor heating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage DC Injection Brake - Solbrake - Solcon Solutions LLC
Monroeville, PA, United States
Low Voltage DC Injection Brake
Solbrake
Low Voltage DC Injection Brake Solbrake
Low Voltage Rated operational current 10 to 820 A Main voltage 208V - 690V The Solbrake electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC into the motor windings after the line contactor has opened. This DC induces a stationary magnetic field, exerting a braking torque on the rotor. Advanced Features Reduces stopping time of high inertia loads - increases production rate in machine tools and safety of hazardous machines Adjustable braking time Auto stop - DC Injection stops when the motor stops DIN Rail mounting (Rated current 10A)Soft, smooth stopping, preventing wear and tear of mechanical parts Adjustable braking torque, matching load size and required stop time Auto stop, reducing motor heating

Low Voltage Rated operational current 10 to 820 A Main voltage 208V - 690V The Solbrake electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC into the motor windings after the line contactor has opened. This DC induces a stationary magnetic field, exerting a braking torque on the rotor. Advanced Features Reduces stopping time of high inertia loads - increases production rate in machine tools and safety of hazardous machines Adjustable braking time Auto stop - DC Injection stops when the motor stops DIN Rail mounting (Rated current 10A)Soft, smooth stopping, preventing wear and tear of mechanical parts Adjustable braking torque, matching load size and required stop time Auto stop, reducing motor heating

Supplier's Site Datasheet

Technical Specifications

  Solcon Solutions LLC
Product Category SCR Power Controllers
Product Number Solbrake
Product Name Low Voltage DC Injection Brake
Operating Voltage 208-690V
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
Heat Control System - TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage 230-1200V, 50/60Hz
Phase Three Phase (3-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details