Solar Light Company, Inc. Solar Cell Testing Light Source Model LS1000

Description
The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal beam output. The spot size is typically 6 inches round with an 1 sun output intensity. Custom spot sizes are available.
Description
The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal beam output. The spot size is typically 6 inches round with an 1 sun output intensity. Custom spot sizes are available.

Suppliers

Company
Product
Description
Supplier Links
Solar Cell Testing Light Source - Model LS1000 - Solar Light Company, Inc.
Glenside, PA, USA
Solar Cell Testing Light Source
Model LS1000
Solar Cell Testing Light Source Model LS1000
The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal beam output. The spot size is typically 6 inches round with an 1 sun output intensity. Custom spot sizes are available.

The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal beam output. The spot size is typically 6 inches round with an 1 sun output intensity. Custom spot sizes are available.

Supplier's Site
High Power Solar Simulator - Model LS1000 - Solar Light Company, Inc.
Glenside, PA, USA
High Power Solar Simulator
Model LS1000
High Power Solar Simulator Model LS1000
The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.

The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc. Solar Light Company, Inc.
Product Category UV Light Systems UV Light Systems
Product Number Model LS1000 Model LS1000
Product Name Solar Cell Testing Light Source High Power Solar Simulator
Applications PV / Solar Cell Testing; Sunlight / Solar Simulation Coating / Paint Testing; Degradation / Weathering; Plant Growth; Optical Component Testing; Photostability / Color Fastness; Plastic / Rubber Testing; PV / Solar Cell Testing; Sunlight / Solar Simulation; Textile Studies
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Optical Fiber UV LED Curing System - Phoseon Optical Fiber UV LED Curing System - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 365, 385, 395 nm
View Details