Johnson and Allen, Ltd. UV Inspection Lamp NeoVU-2

Description
Compact, efficient and robust - The NeoVU-2 inspection lamp is one unit you will not regret investing in. So tough and durable you can literally stand on its light body and it will not break! Making it ideal for the more heavy handed users and harsher environments. Features include: Operates on dual Voltage 110/230v AC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Will pay for itself in electricity savings compared to a running a Mercury vapour lamp. Compact with no control box required - On/Off switch mounted on the rear of body.
Description
Compact, efficient and robust - The NeoVU-2 inspection lamp is one unit you will not regret investing in. So tough and durable you can literally stand on its light body and it will not break! Making it ideal for the more heavy handed users and harsher environments. Features include: Operates on dual Voltage 110/230v AC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Will pay for itself in electricity savings compared to a running a Mercury vapour lamp. Compact with no control box required - On/Off switch mounted on the rear of body.

Suppliers

Company
Product
Description
Supplier Links
UV Inspection Lamp - NeoVU-2 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
UV Inspection Lamp
NeoVU-2
UV Inspection Lamp NeoVU-2
Compact, efficient and robust - The NeoVU-2 inspection lamp is one unit you will not regret investing in. So tough and durable you can literally stand on its light body and it will not break! Making it ideal for the more heavy handed users and harsher environments. Features include: Operates on dual Voltage 110/230v AC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Will pay for itself in electricity savings compared to a running a Mercury vapour lamp. Compact with no control box required - On/Off switch mounted on the rear of body.

Compact, efficient and robust - The NeoVU-2 inspection lamp is one unit you will not regret investing in. So tough and durable you can literally stand on its light body and it will not break! Making it ideal for the more heavy handed users and harsher environments.

Features include:

  • Operates on dual Voltage 110/230v AC as standard.
  • UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread.
  • ~15,000 hours LED bulb life with easy replacement possible.
  • Almost indestructible thick walled CNC anodised Aluminum body.
  • Highly chemical resistant and solid Polyurethane handle.
  • Will pay for itself in electricity savings compared to a running a Mercury vapour lamp.
  • Compact with no control box required - On/Off switch mounted on the rear of body.
Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category UV Light Systems
Product Number NeoVU-2
Product Name UV Inspection Lamp
Applications Material Identification or Forensics; NDT Inspection
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Water-Cooled UV LED Large-Area Curing System - Phoseon Nexus One Water-Cooled - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
UV Inspection Torch - Mini-T (High Intensity) - Johnson and Allen, Ltd.
Specs
Applications Material Identification or Forensics; NDT Inspection
Type Focused; Handheld
Features LED
View Details