Solar Light Company, Inc. Materials Testing Model 16S Light Source

Description
The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is ideal for Materials Testing research because of its class "A"* spectral output and 2% output stability. These specifications make the 16S ideal for testing because of the accuracy of results coming from a uniform and stable light source.
Description
The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is ideal for Materials Testing research because of its class "A"* spectral output and 2% output stability. These specifications make the 16S ideal for testing because of the accuracy of results coming from a uniform and stable light source.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing - Model 16S Light Source - Solar Light Company, Inc.
Glenside, PA, USA
Materials Testing
Model 16S Light Source
Materials Testing Model 16S Light Source
The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is ideal for Materials Testing research because of its class "A"* spectral output and 2% output stability. These specifications make the 16S ideal for testing because of the accuracy of results coming from a uniform and stable light source.

The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is ideal for Materials Testing research because of its class "A"* spectral output and 2% output stability. These specifications make the 16S ideal for testing because of the accuracy of results coming from a uniform and stable light source.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category UV Light Systems
Product Number Model 16S Light Source
Product Name Materials Testing
Applications Degradation / Weathering; Photostability / Color Fastness; Sunlight / Solar Simulation; Textile Studies; Materials Testing
Unlock Full Specs
to access all available technical data

Similar Products

Medical Surface and room disinfection - Asept.1X Max - Sanuvox Technologies, Inc.
Specs
Applications UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
View Details
UV LED Large-Area Curing Systems - OmniCure AC8-HD - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 385, 395, 405 nm
View Details
Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details