Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
SNAP-ON INDUSTRIAL BRANDS
PL-76C -- PLIER
Snap-on Industrial Brands
Plier
PL-76C
Description
SOLID JOINT TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.32 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 1/2 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
SOLID JOINT TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.32 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 1/2 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
Plier
PL-76C
Plier
PL-76C
SOLID JOINT TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.32 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 1/2 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
SOLID JOINT TYPE
6-1/2 INCH OVERALL LENGTH
6-1/2 OVERALL LENGTH - FRACTIONAL
6.5 OVERALL LENGTH - DECIMAL
1-5/16 INCH JAW LENGTH
1.3125 JAW LENGTH - DECIMAL
1-5/16 JAW LENGTH - FRACTIONAL
CUTTING APPLICATION
CUSHION GRIP HANDLE MATERIAL
CHAIN NOSE JAW TYPE
WILLIAMS. BRAND
TIP WIDTH 3/32 INCH
WEIGHT 0.32 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
CUTTING BLADE LENGTH 1/2 INCH
POLISHED FACE
DIAMOND SERRATED JAWS
JAW LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
PL MODEL
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Pliers
Product Number
PL-76C
Product Name
Plier
Type
Specialty / Other; SOLID JOINT
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Disconnecting pliers
ZDS-PK-4
Specs
Weight
6.82 oz (1.9 N)
View Details
RS Components, Ltd.
Pliers
2380791
Specs
Length
5.91 inch (150 mm)
Jaw Capacity
0.0315 inch (0.8000 mm)
Features
Electrically Insulated
View Details
J. W. Winco, Inc.
50450
View Details
Milwaukee Electric Tool Corporation
Plier
48-22-3068
Specs
Type
Needle Nose
Jaw Length
2.25 inch (57.15 mm)
View Details