Proto® Industrial Tools PIN PUNCH J48732LS2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.2 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J48732LS2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J48732LS2
PIN PUNCH J48732LS2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.2 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 7/32 INCH POINT DIAMETER
  • 7/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48732LS2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
View Details
PIN PUNCH - J48532LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 8 inch (203 mm)
View Details
Punches - 4PPL06.5-ND - DigiKey
Klein Tools, Inc.
Specs
Type Pin Punch
View Details