Snap-on Industrial Brands Drift Punch P-29

Description
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL .3125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.18 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
Datasheet
Description
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL .3125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.18 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - P-29 - Snap-on Industrial Brands
Kenosha, WI, USA
Drift Punch
P-29
Drift Punch P-29
LONG TAPER TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 11 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL .3125 POINT SIZE - DECIMAL WILLIAMS. BRAND WEIGHT 1.18 LB STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1 POINT SIZE - DECIMAL - UOM IN P MODEL
  • LONG TAPER TYPE
  • FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
  • 11 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 5/8 INCH SHANK SIZE
  • 5/16 INCH POINT SIZE
  • 5/16 POINT SIZE - FRACTIONAL
  • .3125 POINT SIZE - DECIMAL
  • WILLIAMS. BRAND
  • WEIGHT 1.18 LB
  • STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1
  • POINT SIZE - DECIMAL - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Punches
Product Number P-29
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 2494862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
109 - Pin punches - 70090003 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Pin Punch - J48014 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.75 inch (146 mm)
View Details