Proto® Industrial Tools DRIFT PUNCH J9638B

Description
BRASS MATERIAL 6 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.2 LB
Datasheet
Description
BRASS MATERIAL 6 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J9638B - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J9638B
DRIFT PUNCH J9638B
BRASS MATERIAL 6 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.2 LB
  • BRASS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3/8 INCH POINT SIZE
  • 3/8 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J9638B
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754714 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - J49732 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.88 inch (149 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-15 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details