Snap-on Industrial Brands Drive Socket 32212

Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1/2 INCH
Datasheet
Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32212 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32212
Drive Socket 32212
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1/2 INCH
  • 12 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 41098 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 40976 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32212
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4432 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
DRIVE SOCKET - LPHTSOC1234 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details