Hubbell Incorporated DRIVE SOCKET LPHTSOC1234

Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet
Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET - LPHTSOC1234 - Hubbell Incorporated
Orange, CT, USA
DRIVE SOCKET
LPHTSOC1234
DRIVE SOCKET LPHTSOC1234
12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE - FRACTIONAL 3/4 INCH HEX SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
  • 12 POINT TYPE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 3/4 INCH HEX SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH HEX SOCKET END SIZE
  • SQUARE DRIVE END SHAPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • USED ON LOW PRESSURE HYDRAULIC TOOL
  • LPHT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Drive Sockets and Adapters
Product Number LPHTSOC1234
Product Name DRIVE SOCKET
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
7 Pieces Hex Head SAE Socket - 35607 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Drive Socket - 31610 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details