Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
SNAP-ON INDUSTRIAL BRANDS
20003 -- C CLAMP
Snap-on Industrial Brands
C Clamp
20003
Description
DEEP THROAT TYPE POWDER COATED FINISH 3 INCH MAX. JAW CAPACITY 3500 LB LOAD CAPACITY 9/16 INCH SCREW SIZE 2 7/16 INCH THROAT DEPTH 3500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Snap-on Industrial Brands
Done
Datasheet
Description
DEEP THROAT TYPE POWDER COATED FINISH 3 INCH MAX. JAW CAPACITY 3500 LB LOAD CAPACITY 9/16 INCH SCREW SIZE 2 7/16 INCH THROAT DEPTH 3500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
20003
C Clamp
20003
DEEP THROAT TYPE POWDER COATED FINISH 3 INCH MAX. JAW CAPACITY 3500 LB LOAD CAPACITY 9/16 INCH SCREW SIZE 2 7/16 INCH THROAT DEPTH 3500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
DEEP THROAT TYPE
POWDER COATED FINISH
3 INCH MAX. JAW CAPACITY
3500 LB LOAD CAPACITY
9/16 INCH SCREW SIZE
2 7/16 INCH THROAT DEPTH
3500 LOAD CAPACITY IN LB
WILLIAMS[R] BRAND
SCREW FINISH COPPER PLATED
LOAD CAPACITY IN LB - UOM LB
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Hand Clamps
Product Number
20003
Product Name
C Clamp
Clamp Type
C / G Clamp
Actuation
Manual
Clamping Mechanism
Screw
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Hand Knob Toggle Screws
36303
Specs
Clamp Type
Toggle Clamp
View Details
RS Components, Ltd.
Clamps
327543
View Details
Certex UK
Beam Clamp IPSTARTEC11 WLL ton 2.5
502100250200240
Specs
Body Material
Steel; Alloy steel.
Clamping Width
0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force
5512 lbs (2500 kg)
View Details
Snap-on Industrial Brands
Bar Clamp
420-60-300
Specs
Clamp Type
Bar / F Clamp
Actuation
Manual
View Details