John Crane, Inc. General-purpose Single Cartridge Metal Bellows Seal EZ-1®

Description
The EZ-1® universal package adapts easily to most media, as key markets include chemical, pulp and paper, wastewater, food processing and power generation. The benefits of the EZ-1 include: flush port versatility; corrosion-resistant Alloy-20 or Alloy C-276 bellows; availability with hard faces for abrasive media; unique design that minimizes the number of O-rings; enlarged seal chamber version available; and self-centering, slide-on-and-tighten cartridge design for fast and easy installation. Applications Process Pumps Other Rotating Equipment
Datasheet
Description
The EZ-1® universal package adapts easily to most media, as key markets include chemical, pulp and paper, wastewater, food processing and power generation. The benefits of the EZ-1 include: flush port versatility; corrosion-resistant Alloy-20 or Alloy C-276 bellows; availability with hard faces for abrasive media; unique design that minimizes the number of O-rings; enlarged seal chamber version available; and self-centering, slide-on-and-tighten cartridge design for fast and easy installation. Applications Process Pumps Other Rotating Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Single Cartridge Metal Bellows Seal - EZ-1® - John Crane, Inc.
Morton Grove, IL, USA
General-purpose Single Cartridge Metal Bellows Seal
EZ-1®
General-purpose Single Cartridge Metal Bellows Seal EZ-1®
The EZ-1® universal package adapts easily to most media, as key markets include chemical, pulp and paper, wastewater, food processing and power generation. The benefits of the EZ-1 include: flush port versatility; corrosion-resistant Alloy-20 or Alloy C-276 bellows; availability with hard faces for abrasive media; unique design that minimizes the number of O-rings; enlarged seal chamber version available; and self-centering, slide-on-and-tighten cartridge design for fast and easy installation. Applications Process Pumps Other Rotating Equipment

The EZ-1® universal package adapts easily to most media, as key markets include chemical, pulp and paper, wastewater, food processing and power generation. The benefits of the EZ-1 include: flush port versatility; corrosion-resistant Alloy-20 or Alloy C-276 bellows; availability with hard faces for abrasive media; unique design that minimizes the number of O-rings; enlarged seal chamber version available; and self-centering, slide-on-and-tighten cartridge design for fast and easy installation.

Applications

  • Process Pumps
  • Other Rotating Equipment
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number EZ-1®
Product Name General-purpose Single Cartridge Metal Bellows Seal
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 1.12 to 3.5 inch (28.57 to 88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D40-60G/H - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Ceramic Fuel Pump Seals, Automotive -  - CoorsTek
Specs
Seal Application Pump (optional feature); Gas Seal (Spiral Groove Seal) (optional feature)
Metal Carbide & Metal Oxide (Ceramic) Metal Carbide; Al-Oxide; Miscellaneous Metal Oxides
View Details