Smith-Victor Corporation P800: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE 700165

Description
P800 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE
Description
P800 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE

Suppliers

Company
Product
Description
Supplier Links
P800: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE - 700165 - Smith-Victor Corporation
Bartlett, IL, USA
P800: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE
700165
P800: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE 700165
P800 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE

P800
PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700165
Product Name P800: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND COMPACT BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD - 700436 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.48 ft (16.71 dm)
Capacity 16.2 lbs (7.35 kg)
View Details