Mahr Inc. V-support in Pairs 818 PB

Description
Product features Both V-supports: Both V-supports can be relocated (slid into position)
Description
Product features Both V-supports: Both V-supports can be relocated (slid into position)

Suppliers

Company
Product
Description
Supplier Links
V-support in Pairs - 818 PB - Mahr Inc.
Providence, RI, USA
V-support in Pairs
818 PB
V-support in Pairs 818 PB
Product features Both V-supports: Both V-supports can be relocated (slid into position)

Product features

Both V-supports:

  • Both V-supports can be relocated (slid into position)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 818 PB
Product Name V-support in Pairs
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Post and Support Assemblies - 815 XMB - Mahr Inc.
Specs
Type Stand
Height 0.7218 ft (2.2 dm)
View Details
PROPOD IV: PROFESSIONAL TRIPOD WITH LARGE PRO-4 3-WAY FLUID HEAD - 700102 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.83 ft (17.78 dm)
Features Adjustable Height or Length
View Details