Smith-Victor Corporation RS13 CASTER SET: 3-WHEEL SET FOR RS13 401273

Description
RS13 CASTER SET 3-WHEEL SET FOR RS13
Description
RS13 CASTER SET 3-WHEEL SET FOR RS13

Suppliers

Company
Product
Description
Supplier Links
RS13 CASTER SET: 3-WHEEL SET FOR RS13 - 401273 - Smith-Victor Corporation
Bartlett, IL, USA
RS13 CASTER SET: 3-WHEEL SET FOR RS13
401273
RS13 CASTER SET: 3-WHEEL SET FOR RS13 401273
RS13 CASTER SET 3-WHEEL SET FOR RS13

RS13 CASTER SET
3-WHEEL SET FOR RS13

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401273
Product Name RS13 CASTER SET: 3-WHEEL SET FOR RS13
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
MBH511: Background Hanger 10' - 12' - 690740 - Smith-Victor Corporation
Specs
Type Stand
Material Aluminum
View Details
BigRed 12-Ton Jack Stands - T41202 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 18.31 to 28.12 ft (55.82 to 85.72 dm)
Capacity 24000 lbs (10884 kg)
View Details