Smart Fog Smart Spot Humidifier Unit SS-100

Description
Smart Fog® Smart Spot Humidifier Unit is an all enclosed plug and play modular intelligent humidification system that doesn’t require any regulation or setting, everything is pre-calibrated to the most efficient and effective performance. The unit is mobile, made completely from Stainless Steel, and is equipped with a digital controller and a relative humidity sensor. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Portable Capacity: Coverage Capacity: 10,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: 120 V Power Demand: 8A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: 36 in (91.4 cm) Height 6 in (15.2 cm) Radius Weight: 30 lbs (14 kg) Note: Unit is equipped with compressor (OPTIONAL).
Datasheet
Description
Smart Fog® Smart Spot Humidifier Unit is an all enclosed plug and play modular intelligent humidification system that doesn’t require any regulation or setting, everything is pre-calibrated to the most efficient and effective performance. The unit is mobile, made completely from Stainless Steel, and is equipped with a digital controller and a relative humidity sensor. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Portable Capacity: Coverage Capacity: 10,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: 120 V Power Demand: 8A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: 36 in (91.4 cm) Height 6 in (15.2 cm) Radius Weight: 30 lbs (14 kg) Note: Unit is equipped with compressor (OPTIONAL).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Spot Humidifier Unit - SS-100 - Smart Fog
Reno, NV, USA
Smart Spot Humidifier Unit
SS-100
Smart Spot Humidifier Unit SS-100
Smart Fog® Smart Spot Humidifier Unit is an all enclosed plug and play modular intelligent humidification system that doesn’t require any regulation or setting, everything is pre-calibrated to the most efficient and effective performance. The unit is mobile, made completely from Stainless Steel, and is equipped with a digital controller and a relative humidity sensor. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Portable Capacity: Coverage Capacity: 10,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: 120 V Power Demand: 8A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: 36 in (91.4 cm) Height 6 in (15.2 cm) Radius Weight: 30 lbs (14 kg) Note: Unit is equipped with compressor (OPTIONAL).

Smart Fog® Smart Spot Humidifier Unit is an all enclosed plug and play modular intelligent humidification system that doesn’t require any regulation or setting, everything is pre-calibrated to the most efficient and effective performance. The unit is mobile, made completely from Stainless Steel, and is equipped with a digital controller and a relative humidity sensor.

Product Advantages:

  • Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • 4.2 micron droplet size with Smart Fog® equal air spacing technology
  • Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
  • Non-clogging mechanism
  • Modular system fits to any application and size.
  • Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
  • Conserve Energy and Water
  • Safe! Low operating pressure
  • Eliminate mold, bacteria, viruses and insects
  • Complete dust suppression (any size partials)
  • High Quality workmanship, MADE IN THE USA
  • NO wet spots, Guaranteed

Unit Placement Options:

  • Free Standing
  • Portable

Capacity:

  • Coverage Capacity: 10,000 cf
  • Output Capacity: 1.5 gph, 3 lb/h (6 L/h)

Electrical Requirements:

  • Primary Voltage: 120 V
  • Power Demand: 8A

Compresssed Air Requirement:

  • Rated Input: 5 cfm @ 100 psi
  • Min: 100 psi (7 bar)
  • Max: 130 psi (9 bar)

Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar)

Control Tolerance: 1 +/- %

Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C

General Technology:

  • Nozzle (compressed air & water)
  • SmartFog De-correlation
  • SmartFog Airnet

Water Tolerance:

  • Deionized / Demineralized
  • Softened
  • Raw / Tap

Unit Dimention: 36 in (91.4 cm) Height 6 in (15.2 cm) Radius
Weight: 30 lbs (14 kg) Note: Unit is equipped with compressor (OPTIONAL).

Supplier's Site Datasheet

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number SS-100
Product Name Smart Spot Humidifier Unit
Placement Free Standing; Portable
Primary Voltage 120 volts
Power Demand 480 watts
Capacity 3 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Steam To Steam Humidifier - STS50C - DRI-STEEM Corporation
Specs
Placement In Duct
Capacity 50 to 240 Pounds / Hour
Steam Pressure 5 to 15 psi (3.52 to 10.56 m H2O)
View Details
Direct Space Humidifier - Smart Fog® ES100-2H - Smart Fog
Specs
Placement In Duct; Wall Mount
Power Demand 400 watts
Steam Pressure 90 psi (63.34 m H2O)
View Details
Electronic Steam Humidifiers - EHU-800 - Armstrong International
Specs
Placement In Duct; Wall Mount
Primary Voltage 208 to 600 volts
Power Demand 2300 to 82700 watts
View Details