Smart Fog Direct Space Humidifier Smart Fog® ES100-2H

Description
Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts ES100-2H Standard Capacity:3 GPH ( 27 lb ) Minimum Temperature:30°F Compressed Air requirement: 4 CFM @ 90 psi Energy consumption:0.4 kW @ maximum capacity Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.
Datasheet
Description
Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts ES100-2H Standard Capacity:3 GPH ( 27 lb ) Minimum Temperature:30°F Compressed Air requirement: 4 CFM @ 90 psi Energy consumption:0.4 kW @ maximum capacity Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Space Humidifier - Smart Fog® ES100-2H - Smart Fog
Reno, NV, USA
Direct Space Humidifier
Smart Fog® ES100-2H
Direct Space Humidifier Smart Fog® ES100-2H
Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts ES100-2H Standard Capacity:3 GPH ( 27 lb ) Minimum Temperature:30°F Compressed Air requirement: 4 CFM @ 90 psi Energy consumption:0.4 kW @ maximum capacity Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.

Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety:

  • Non-Wetting precise humidity control
  • Elimination of mold, bacteria & dust
  • No drains, no pumps or fans required
  • The ES100 humidifiers can be wall mounted or inserted into ducts

ES100-2H

  • Standard Capacity:3 GPH ( 27 lb )
  • Minimum Temperature:30°F
  • Compressed Air requirement: 4 CFM @ 90 psi
  • Energy consumption:0.4 kW @ maximum capacity

Advantages

  • Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • 4.2 micron droplet size with Smart Fog® equal air spacing technology
  • Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
  • Non-clogging mechanism
  • Modular system fits to any application and size.
  • Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
  • Conserve Energy and Water
  • Safe! Low operating pressure
  • Eliminate mold, bacteria, viruses and insects
  • Complete dust suppression (any size partials)
  • High Quality workmanship, MADE IN THE USA
  • NO wet spots, Guaranteed

What maintenance is required?

The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.

Supplier's Site Datasheet

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number Smart Fog® ES100-2H
Product Name Direct Space Humidifier
Placement In Duct; Wall Mount
Power Demand 400 watts
Steam Pressure 90 psi (63.34 m H2O)
Control Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Specs
Placement Free Standing
Capacity 3209 Pounds / Hour
Steam Pressure 2 to 50 psi (1.41 to 35.19 m H2O)
View Details
NH Proportional Control Series - NHPC-005 - Nortec
Specs
Placement Wall Mount
Primary Voltage 110 to 120 volts
Power Demand 1700 watts
View Details
Electronic Steam Humidifiers - EHU-800 - Armstrong International
Specs
Placement In Duct; Wall Mount
Primary Voltage 208 to 600 volts
Power Demand 2300 to 82700 watts
View Details