Smart Fog Retail Humidifier RS100

Description
Smart Fog® MS100 Humidifier was engineered as a non-wetting solution for retail display cases. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: N/A Power Demand: N/A Compresssed Air Requirement: Rated Input: 2.5 cfm @ 100 psi Min: 100 psi Max: 130 psi Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 45 F / 7 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap
Description
Smart Fog® MS100 Humidifier was engineered as a non-wetting solution for retail display cases. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: N/A Power Demand: N/A Compresssed Air Requirement: Rated Input: 2.5 cfm @ 100 psi Min: 100 psi Max: 130 psi Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 45 F / 7 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap

Suppliers

Company
Product
Description
Supplier Links
Retail Humidifier - RS100 - Smart Fog
Reno, NV, USA
Retail Humidifier
RS100
Retail Humidifier RS100
Smart Fog® MS100 Humidifier was engineered as a non-wetting solution for retail display cases. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: N/A Power Demand: N/A Compresssed Air Requirement: Rated Input: 2.5 cfm @ 100 psi Min: 100 psi Max: 130 psi Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 45 F / 7 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap

Smart Fog® MS100 Humidifier was engineered as a non-wetting solution for retail display cases.

Product Advantages:

  • Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • 4.2 micron droplet size with Smart Fog® equal air spacing technology
  • Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
  • Non-clogging mechanism
  • Modular system fits to any application and size.
  • Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
  • Conserve Energy and Water
  • Safe! Low operating pressure
  • Eliminate mold, bacteria, viruses and insects
  • Complete dust suppression (any size partials)
  • High Quality workmanship, MADE IN THE USA
  • NO wet spots, Guaranteed

Unit Placement Options:

  • Free Standing
  • Air Handling
  • Ceiling Mount
  • Portable
  • Wall Mount

Capacity:

  • Coverage Capacity: 20,000 cf
  • Output Capacity: 1.5 gph, 3 lb/h (6 L/h)

Electrical Requirements:

  • Primary Voltage: N/A
  • Power Demand: N/A

Compresssed Air Requirement:

  • Rated Input: 2.5 cfm @ 100 psi
  • Min: 100 psi
  • Max: 130 psi

Water Requirement:

  • Min Water Pressure: 10 psi (1 bar)
  • Max Water Pressure: 80 psi (6 bar)

Control Tolerance: 1 +/- %

Operating Parameters: Min Temp: 45 F / 7 C Max Temp: 210 F / 99 C

General Technology:

  • Nozzle (compressed air & water)
  • SmartFog De-correlation
  • SmartFog Airnet

Water Tolerance:

  • Deionized / Demineralized
  • Softened
  • Raw / Tap
Supplier's Site

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number RS100
Product Name Retail Humidifier
Placement Ceiling Mount; Free Standing; In Duct; Portable; Wall Mount
Capacity 3 Pounds / Hour
Control Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Humidifiers - EVAP361 - TPI Corporation
TPI Corporation
Specs
Capacity 32 Pounds / Hour
General Technology Evaporative
View Details
High Pressure Humidifier HPH -  - LTG Incorporated
Specs
Placement In Duct
Power Demand 1500 to 15000 watts
General Technology Nozzle
View Details
Humidifiers for Warm Air Heating Systems -  - Emerson Climate Technologies
Specs
Placement Wall Mount
View Details