Small PC Computers 24" Sunlight Readable Marine LCD Model SD240ML

Description
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets
Description
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets

Suppliers

Company
Product
Description
Supplier Links
24
Clearwater, FL, USA
24" Sunlight Readable Marine LCD
Model SD240ML
24" Sunlight Readable Marine LCD Model SD240ML
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets

The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments.

Standard Features

· 24" Wide Screen Touch

· Projective Capacitive Multi-Touch

· Highbright 1000 NIT Low Power LED Backlights

· Sunlight Readable (optical bond & AR enhancements)

· 0 - 100% Brightness adjustment pot (optional)

· Waterproof cable set

· Rugged Light Weight Aluminum Chassis

· Protective Vehicle Power Supply

· VESA arm/bracket or flush mounting

· Removable panel mount Brackets

Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD240ML
Product Name 24" Sunlight Readable Marine LCD
Monitor Type LCD Display
Features Ruggidized Housing
Input Types DVI; VGA
Screen Resolution 1920 x 1080 (1080p)
Diagonal Screen Size 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
8.0
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
22
Specs
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
View Details