Small PC Computers 22" Wide Screen Panel Mount LCD Model SD220PC

Description
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested
Description
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Wide Screen Panel Mount LCD
Model SD220PC
22" Wide Screen Panel Mount LCD Model SD220PC
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel.

All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • Removal Computer Module
  • 22" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1680 x 1050 (auto sync.)
  • NEMA-4 panel mount bezel
  • 80GB SATA hard drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD220PC
Product Name 22" Wide Screen Panel Mount LCD
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
Diagonal Screen Size 22 inch (559 mm)
Screen Width 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Medical Grade LCD Monitor with Touch Screen - PMD-S15 - American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Input Types DVI; VGA
Screen Resolution XGA (1024 x 768)
View Details
20
Specs
Monitor Type LCD Display
Color Color
Screen Resolution UXGA (1600 x 1200)
View Details