Small PC Computers Waterproof LCD-PC Model SDC100

Description
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter
Description
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter

Suppliers

Company
Product
Description
Supplier Links
Waterproof LCD-PC - Model SDC100 - Small PC Computers
Clearwater, FL, USA
Waterproof LCD-PC
Model SDC100
Waterproof LCD-PC Model SDC100
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter

The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable

All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available.

Standard Features

  • 10.4" LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • 32GB Solid State Drive
  • Low Power Consumption
  • 1G DDR Memory
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • Optional Panel Mount Version
  • 12V DC input with external AC Adapter
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SDC100
Product Name Waterproof LCD-PC
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Screen Resolution SVGA (800 x 600)
Diagonal Screen Size 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution VGA (640 x 480)
View Details
12.1
Specs
Monitor Type LCD Display
Color Color
Input Types Component; VGA
View Details