Small PC Computers 22" Open Frame Touch Screen LCD Model SD220F

Description
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Open Frame Touch Screen LCD
Model SD220F
22" Open Frame Touch Screen LCD Model SD220F
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 22" Wide Screen TFT LCD (16:10 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD220F
Product Name 22" Open Frame Touch Screen LCD
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
Diagonal Screen Size 22 inch (559 mm)
Screen Width 20.71 inch (526 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details