Small PC Computers 15" Open Frame Touch Screen LCD Model SD150F

Description
The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 15" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 15" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Open Frame Touch Screen LCD
Model SD150F
15" Open Frame Touch Screen LCD Model SD150F
The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 15" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 15" TFT LCD (4:3 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD150F
Product Name 15" Open Frame Touch Screen LCD
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
Screen Width 14.45 inch (367 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 697539 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
17.0
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; RGB; S-Video; VGA
View Details
Waterproof LCD-PC - Model SDC190 - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details