Small PC Computers 22" Wide Screen Panel Mount LCD Model SD220

Description
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X
Description
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Wide Screen Panel Mount LCD
Model SD220
22" Wide Screen Panel Mount LCD Model SD220
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X

The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel.

Standard Features

  • 22.0" Wide Screen TFT active matrix LCD
  • Resistive Touch Screen
  • VGA HD15 and DVI-D inputs
  • Native resolution 1680 x 1050 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel NEMA 4X
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD220
Product Name 22" Wide Screen Panel Mount LCD
Monitor Type LCD Display
Color Color
Input Types DVI; VGA
Screen Resolution WSXGA+ (1680 x 1050)
Diagonal Screen Size 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; S-Video; VGA
View Details
15
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details