Small PC Computers 20" Panel Mount LCD Model SD200

Description
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel
Description
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel

Suppliers

Company
Product
Description
Supplier Links
20
Clearwater, FL, USA
20" Panel Mount LCD
Model SD200
20" Panel Mount LCD Model SD200
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel

The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel.

Standard Features

  • 20.0" TFT active matrix LCD
  • Resistive Touch Screen
  • VGA HD15 and DVI-D inputs
  • Native resolution 1600 x 1200 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD200
Product Name 20" Panel Mount LCD
Monitor Type LCD Display
Color Color
Input Types DVI; VGA
Screen Resolution UXGA (1600 x 1200)
Diagonal Screen Size 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Features Audio Capabilities
Color Color
Input Types VGA
View Details
22
Specs
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
View Details